Win Source Part Number: 1300938-SMCJ140A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 140V
Voltage - Breakdown (Min): 155V
Voltage - Clamping (Max) @ Ipp: 227V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-7076-2,PFD30011,
227V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
227V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
227V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diode Single Uni-Dir 140V 1.5KW 2-Pin SMC Product overview: SMCJ140A from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 140V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 140V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ140A can be used for catalog matching and distributor lookup.
TVS DIODE 140VWM 227VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1300938-SMCJ140A | 478-7076-2-ND | 144-SMCJ140A | SMCJ140A |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 140V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 227 volts | 227 volts | 227 volts | |
| VBR | 155 volts | 155 volts | 155 volts |