Vishay Precision Group TVS Diodes SMCJ13CA-E3/57T

Description
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ13CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ13CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ13CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 13V TVS Protection Diode - 144-SMCJ13CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13V TVS Protection Diode
144-SMCJ13CA-E3/57T
SMD 13V TVS Protection Diode 144-SMCJ13CA-E3/57T
1.5kW Bidirectional TVS Diode, 13V, SMC, Surface Mount Product overview: SMCJ13CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ13CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 13V, SMC, Surface Mount Product overview: SMCJ13CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ13CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 13V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0604 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 13V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0604
Tvs Diode, Bidir, 13V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0604
TVS DIODE, BIDIR, 13V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 13V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Diode, Tvs, 6.5W, 13V, Bi-Directional, Do-214Ab-2, Full Reel; Product Range Vishay - 77K6279 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 13V, Bi-Directional, Do-214Ab-2, Full Reel; Product Range Vishay
77K6279
Diode, Tvs, 6.5W, 13V, Bi-Directional, Do-214Ab-2, Full Reel; Product Range Vishay 77K6279
DIODE, TVS, 6.5W, 13V, BI-DIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AB (SMC); Qualification:-RoHS Compliant: Yes

DIODE, TVS, 6.5W, 13V, BI-DIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AB (SMC); Qualification:-RoHS Compliant: Yes

Supplier's Site
TVS DIODE 13VWM 21.5VC DO214AB

TVS DIODE 13VWM 21.5VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ13CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ13CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ13CA-E3/57T
TVS DIODE 13VWM 21.5VC DO214AB

TVS DIODE 13VWM 21.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ13CA-E3/57TGICT-ND 144-SMCJ13CA-E3/57T 57AJ0604 77K6279 SMCJ13CA-E3/57T SMCJ13CA-E3/57T
Product Name TVS Diodes SMD 13V TVS Protection Diode Tvs Diode, Bidir, 13V, Do-214Ab-2 Rohs Compliant Vishay Diode, Tvs, 6.5W, 13V, Bi-Directional, Do-214Ab-2, Full Reel; Product Range Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 21.5 volts 21.5 volts 21.5 volts
VBR 14.4 volts 14.4 volts 14.4 volts
Unlock Full Specs
to access all available technical data