Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 150V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 150V, DO-214AB; Breakdown Voltage Range:167V to 185V; Breakdown Voltage Vbr:185V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AB; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE, 1.5KW, 150V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 150VWM 243VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ150CA | SMCJ150CALFCT-ND | 71J2143 | 06R1967 | 64AH8660 | SMCJ150CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs Diode, 1.5Kw, 150V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 150V, Do-214Ab; Breakdown Voltage Range Littelfuse | Tvs Diode, 1.5Kw, 150V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 243 volts | 243 volts | 243 volts | 243 volts | 243 volts | 243 volts |
| VBR | 167 to 185 volts | 167 volts | 185 volts | 167 to 185 volts | 167 volts | |
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB | DO-214AB | DO-214AB, SMC |