27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW 13V Bidirectional TVS Diode, SMC, 5nF, DO-214AB Product overview: SMCJ13CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V, 5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, 5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ13CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097980-SMCJ13CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 27.2V
Peak Pulse Current(Ippm): 368A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
TVS DIODE 13VWM 27.2VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19631-1-ND | 144-SMCJ13CA-TR | 1097980-SMCJ13CA-TR | SMCJ13CA-TR |
| Product Name | TVS Diodes | 13V 5nF TVS Protection Diode | TVS - TVS - Diodes - SMCJ13CA-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | SMC | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 27.2 volts | 27.2 volts | 27.2 volts | |
| VBR | 14.4 volts | 14.4 volts | 14.4 volts |