24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 15V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 15volts 5uA 61.5 Amps Uni-Dir
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ15ABCT-ND | 67R0240 | 64AH8655 | SMCJ15A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 1.5Kw, 15V, Unidir, Do-214Ab; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | |||
| VC | 24.4 volts | 24.4 volts | ||
| VBR | 16.7 volts |