TVS DIODE 14VWM 25.8VC DO214AB
TVS DIODE 14VWM 25.8VC DO214AB
TVS DIODE 14VWM 25.8VC DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMCJ14TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 25.8 volts |