243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE, BIDIR, 150V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
SMCJ, DO-214AB, 150V, 243V, REEL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ150CA/TR13TR-ND | 66AJ8060 | SMCJ150CA/TR13 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 150V, 1.5Kw, Do-214Ab Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 243 volts | 243 volts |