1.5kW Bidirectional TVS Diode, 150V Reverse Standoff, SMC Product overview: SMCJ150CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ150CA-E3/57T
Manufacturer: Vishay
Win Source Part Number: 1097986-SMCJ150CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 150V
Minimum Breakdown Voltage: 167V
Max Clamping Voltage: 243V
Peak Pulse Current(Ippm): 6.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 850
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIR, 150V, DO-214AB-2 ROHS COMPLIANT: YES
TVS DIODE 150VWM 243VC DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ150CA-E3/57T | 1097986-SMCJ150CA-E3/57T | SMCJ150CA-E3/57TGITR-ND | 57AJ0610 | SMCJ150CA-E3/57T |
| Product Name | 150V TVS Protection Diode | TVS - TVS - Diodes - SMCJ150CA-E3/57T | TVS Diodes | Tvs Diode, Bidir, 150V, Do-214Ab-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |