Littelfuse, Inc. RoHS Compliant Surface Mount Transient Voltage Suppressor SMCJ15A

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RoHS Compliant Surface Mount Transient Voltage Suppressor - SMCJ15A - Littelfuse, Inc.
Rosemont, IL, United States
RoHS Compliant Surface Mount Transient Voltage Suppressor
SMCJ15A
RoHS Compliant Surface Mount Transient Voltage Suppressor SMCJ15A
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - 7645666P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645666P
TVS Diodes 7645666P
Diode TVS Uni-Dir 15V 1500W DO214AB

Diode TVS Uni-Dir 15V 1500W DO214AB

Supplier's Site
TVS Diodes - 7645666 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645666
TVS Diodes 7645666
Diode TVS Uni-Dir 15V 1500W DO214AB

Diode TVS Uni-Dir 15V 1500W DO214AB

Supplier's Site
TVS Diodes - 1659854 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1659854
TVS Diodes 1659854
Diode TVS Uni-Dir 15V 1500W DO214AB

Diode TVS Uni-Dir 15V 1500W DO214AB

Supplier's Site
TVS Diodes - SMCJ15ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ15ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ15ALFTR-ND
TVS Diodes SMCJ15ALFTR-ND
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ15ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ15ALFCT-ND
TVS Diodes SMCJ15ALFCT-ND
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS DIODE 15V 24.4V DO214AB - 461-SMCJ15A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 24.4V DO214AB
461-SMCJ15A
TVS DIODE 15V 24.4V DO214AB 461-SMCJ15A
TVS DIODE 15V 24.4V DO214AB

TVS DIODE 15V 24.4V DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 15V, Do-214Ab; Product Range Littelfuse - 71J2137 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15V, Do-214Ab; Product Range Littelfuse
71J2137
Tvs Diode, 1.5Kw, 15V, Do-214Ab; Product Range Littelfuse 71J2137
TVS DIODE, 1.5KW, 15V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 15V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 15V, Do-214Ab, Full Reel; Product Range Littelfuse - 06R1964 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15V, Do-214Ab, Full Reel; Product Range Littelfuse
06R1964
Tvs Diode, 1.5Kw, 15V, Do-214Ab, Full Reel; Product Range Littelfuse 06R1964
TVS DIODE, 1.5KW, 15V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 15V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 15V, Unidir, Do-214Ab; Product Range Littelfuse - 64AH8656 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15V, Unidir, Do-214Ab; Product Range Littelfuse
64AH8656
Tvs Diode, 1.5Kw, 15V, Unidir, Do-214Ab; Product Range Littelfuse 64AH8656
TVS DIODE, 1.5KW, 15V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 15V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SMCJ15A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMCJ15A
TVS Diodes SMCJ15A
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMCJ15A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMCJ15A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMCJ15A
61.5A 1.5kW 24.4V 16.7V Unidirectional 15V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

61.5A 1.5kW 24.4V 16.7V Unidirectional 15V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ15A
TVS Diodes / ESD Suppressors SMCJ15A
TVS Diodes / ESD Suppressors 1.5kW 15V 5% Uni-Directional

TVS Diodes / ESD Suppressors 1.5kW 15V 5% Uni-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ15A 7645666P 7645666 SMCJ15ALFDKR-ND 461-SMCJ15A 71J2137 06R1964 64AH8656 SMCJ15A SMCJ15A SMCJ15A
Product Name RoHS Compliant Surface Mount Transient Voltage Suppressor TVS Diodes TVS Diodes TVS Diodes TVS DIODE 15V 24.4V DO214AB Tvs Diode, 1.5Kw, 15V, Do-214Ab; Product Range Littelfuse Tvs Diode, 1.5Kw, 15V, Do-214Ab, Full Reel; Product Range Littelfuse Tvs Diode, 1.5Kw, 15V, Unidir, Do-214Ab; Product Range Littelfuse TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VC 24.4 volts 24.4 volts 24.4 volts 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts
Configuration Single Single Single
Direction Unidirectional Unidirectional Unidirectional Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data