243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 150VWM 243VC SMC
TVS DIODE, 1.5KW, 150V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE TVS DIODE, 1.5KW, 150V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 150volts 5uA 6.2 Amps Bi-Dir
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ150CABTR-ND | SMCJ150CA | 67R1724 | 67R0243 | SMCJ150CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 150V, Do-214Ab; Product Range Bourns | Diode Tvs Diode, 1.5Kw, 150V, Do-214Ab, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 243 volts | 243 volts | |||
| VBR | 167 volts | 167 volts | 167 volts |