Vishay Intertechnology, Inc. 15V TVS Protection Diode SMCJ15A-E3/9AT

Description
1.5kW TVS Diode, 15V Reverse Standoff, Unidirectional, DO-214AB Product overview: SMCJ15A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, 15V Reverse Standoff, Unidirectional, DO-214AB Product overview: SMCJ15A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V TVS Protection Diode - 144-SMCJ15A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V TVS Protection Diode
144-SMCJ15A-E3/9AT
15V TVS Protection Diode 144-SMCJ15A-E3/9AT
1.5kW TVS Diode, 15V Reverse Standoff, Unidirectional, DO-214AB Product overview: SMCJ15A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15A-E3/9AT can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 15V Reverse Standoff, Unidirectional, DO-214AB Product overview: SMCJ15A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296011-SMCJ15A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296011-SMCJ15A-E3/9AT
Circuit Protection - TVS - Diodes 1296011-SMCJ15A-E3/9AT
Win Source Part Number: 1296011-SMCJ15A-E3/9 AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 61.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMCJ15A-E3/9AT,SMCJ1 5A-E3/9ATGITR,SMCJ15 A-E3/9ATGICT,SMCJ15A -E3/9ATGIDKR Base Product Number: SMCJ15

Win Source Part Number: 1296011-SMCJ15A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 61.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMCJ15A-E3/9AT,SMCJ15A-E3/9ATGITR,SMCJ15A-E3/9ATGICT,SMCJ15A-E3/9ATGIDKR
Base Product Number: SMCJ15

Buy Now Datasheet
TVS Diodes - SMCJ15A-E3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ15A-E3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ15A-E3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ15A-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ15A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ15A-E3/9AT
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Supplier's Site
Tvs Diode, Unidir, 15V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0608 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 15V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0608
Tvs Diode, Unidir, 15V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0608
TVS DIODE, UNIDIR, 15V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 15V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ15A-E3/9AT 1296011-SMCJ15A-E3/9AT SMCJ15A-E3/9ATGITR-ND SMCJ15A-E3/9AT 57AJ0608
Product Name 15V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 15V, Do-214Ab-2 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data