The SMCJ150A-HR is a high-reliability transient voltage suppression (TVS) diode in a DO-214AB (SMC) package, designed to protect sensitive electronics from voltage transients caused by lightning and other surge events. It has a peak pulse power dissipation of 1500 W at 10/1000 µs, a reverse breakdown voltage of 167 V minimum and 185 V maximum, and a clamping voltage of 243 V at 6.2 A peak pulse current. The device features a low reverse leakage current of 1 µA at 150 V, operates within a junction and storage temperature range of -65°C to 150°C, and meets MSL level 1 per J-STD-020 with reflow soldering suitability up to 260°C. The package is glass passivated, halogen-free, RoHS compliant, and has a flammability rating of 94V-0. It is recognized under UL 497B as an Isolated Loop Circuit Protector and complies with IPC/JEDEC J-STD-609A.01 for Pb-free interconnects.
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 1500W, 150V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMCJ150A-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ150A-HR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300334-SMCJ150A-HR
Category: Circuit Protection>TVS - Diodes
Series: SMCJ-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 167V
Voltage - Clamping (Max) @ Ipp: 243V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ150A-HR
TVS DIODE, 1.5KW, 150V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HR Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 150V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HR Series; TVS Polarity:Unidirectio
TVS DIODE 150VWM 243VC DO214AB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ150A-HR | SMCJ150A-HR-ND | 144-SMCJ150A-HR | 1300334-SMCJ150A-HR | 64X8169 | SMCJ150A-HR |
| Product Name | Surface Mount, 1500W, High Reliability Series | TVS Diodes | 1500W 150V TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, 1.5Kw, 150V, Unidirectional, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 243 volts | 243 volts | 243 volts | 243 volts | ||
| VBR | 167 to 185 volts | 167 volts | 167 volts | 167 volts | ||
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) |