Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 14V 5%UNI DO-214AB TR13 RoHS
TVS DIODE 14VWM 23.2VC SMC
TVS DIODE, 1.5KW, 14V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 14V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 14VWM 23.2VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ14A | SMCJ14ALFTR-ND | 553323 | 461-SMCJ14A | 71J2133 | SMCJ14A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS DIODE 14VWM 23.2VC SMC | Tvs Diode, 1.5Kw, 14V, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 23.2 volts | 23.2 volts | 23.2 volts | 23.2 volts | ||
| VBR | 15.6 to 17.2 volts | 15.6 volts | 15.6 volts | 15.6 volts | 15.6 volts | |
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC |