23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 14volts 5uA 64.7 Amps Uni-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ14ABTR-ND | 67R0238 | SMCJ14A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | ||
| VC | 23.2 volts |