243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Breakdown Voltage Range:167V to 192V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:5W; Reverse Stand-Off Voltage Vrwm:150V; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ150ABTR-ND | 67R0242 |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 243 volts | |
| VBR | 167 volts |