Vishay Precision Group TVS Diodes SMCJ150A-E3/57T

Description
Diode TVS Uni-Dir 150V 1.5KW
Request a Quote Datasheet
Description
Diode TVS Uni-Dir 150V 1.5KW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7103550 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103550
TVS Diodes 7103550
Diode TVS Uni-Dir 150V 1.5KW

Diode TVS Uni-Dir 150V 1.5KW

Supplier's Site
TVS Diodes - 7103550P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103550P
TVS Diodes 7103550P
Diode TVS Uni-Dir 150V 1.5KW

Diode TVS Uni-Dir 150V 1.5KW

Supplier's Site
TVS Diodes - 9190304 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9190304
TVS Diodes 9190304
Diode TVS Uni-Dir 150V 1.5KW

Diode TVS Uni-Dir 150V 1.5KW

Supplier's Site
150V 6.2A TVS Protection Diode - 144-SMCJ150A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 6.2A TVS Protection Diode
144-SMCJ150A-E3/57T
150V 6.2A TVS Protection Diode 144-SMCJ150A-E3/57T
1.5kW TVS Diode, 150V, Unidirectional, SMC, 6.2A Product overview: SMCJ150A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150V, 6.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150V, 6.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ150A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 150V, Unidirectional, SMC, 6.2A Product overview: SMCJ150A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150V, 6.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150V, 6.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ150A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ150A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ150A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ150A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ150A-E3/57T - 1097984-SMCJ150A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ150A-E3/57T
1097984-SMCJ150A-E3/57T
TVS - TVS - Diodes - SMCJ150A-E3/57T 1097984-SMCJ150A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097984-SMCJ150A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 150V Minimum Breakdown Voltage: 167V Max Clamping Voltage: 243V Peak Pulse Current(Ippm): 6.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097984-SMCJ150A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 150V
Minimum Breakdown Voltage: 167V
Max Clamping Voltage: 243V
Peak Pulse Current(Ippm): 6.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS DIODE 150VWM 243VC SMC - 884-SMCJ150A-E3/57T - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 150VWM 243VC SMC
884-SMCJ150A-E3/57T
TVS DIODE 150VWM 243VC SMC 884-SMCJ150A-E3/57T
TVS DIODE 150VWM 243VC SMC

TVS DIODE 150VWM 243VC SMC

Supplier's Site
TVS DIODE 150VWM 243VC DO214AB

TVS DIODE 150VWM 243VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ150A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ150A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ150A-E3/57T
TVS DIODE 150VWM 243VC DO214AB

TVS DIODE 150VWM 243VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 150V, Do-214Ab, Full Reel; Product Range Vishay - 77K6340 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 150V, Do-214Ab, Full Reel; Product Range Vishay
77K6340
Tvs Diode, 1.5Kw, 150V, Do-214Ab, Full Reel; Product Range Vishay 77K6340
TVS DIODE, 1.5KW, 150V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 150V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 150V, Do-214Ab; Product Range Vishay - 05R5826 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 150V, Do-214Ab; Product Range Vishay
05R5826
Tvs Diode, 1.5Kw, 150V, Do-214Ab; Product Range Vishay 05R5826
TVS DIODE, 1.5KW, 150V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 150V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 150V, Unidir, Do-214Ab Rohs Compliant Vishay - 64AH8659 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 150V, Unidir, Do-214Ab Rohs Compliant Vishay
64AH8659
Tvs Diode, 1.5Kw, 150V, Unidir, Do-214Ab Rohs Compliant Vishay 64AH8659
TVS DIODE, 1.5KW, 150V, UNIDIR, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 150V, UNIDIR, DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7103550 7103550P 144-SMCJ150A-E3/57T SMCJ150A-E3/57TGITR-ND 1097984-SMCJ150A-E3/57T 884-SMCJ150A-E3/57T SMCJ150A-E3/57T SMCJ150A-E3/57T 77K6340 05R5826 64AH8659
Product Name TVS Diodes TVS Diodes 150V 6.2A TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMCJ150A-E3/57T TVS DIODE 150VWM 243VC SMC TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 150V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 150V, Do-214Ab; Product Range Vishay Tvs Diode, 1.5Kw, 150V, Unidir, Do-214Ab Rohs Compliant Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package Smc SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ) DO-214AB (SMC) DO-214AB (SMC)
Pin Count 2 2 2 2 2
Direction Unidirectional Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data