Vishay Intertechnology, Inc. TVS Diodes SMCJ15A/7T

Description
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ15A/7TGI-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ15A/7T - 794673-SMCJ15A/7T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ15A/7T
794673-SMCJ15A/7T
TVS - TVS - Diodes - SMCJ15A/7T 794673-SMCJ15A/7T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794673-SMCJ15A/7T Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Current - Peak Pulse (10/1000μs): 61.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: SMCJ15A Categories: Circuit Protection Minimum Breakdown Voltage: 16.7V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 24.4V Alternative Parts (Cross-Reference): NDTV15VU1500CTRF; 1.5SMCJ15A_R2_00001; SMCJ15A-HRA; 1.5SMCJ15A_R1_00001 ; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794673-SMCJ15A/7T
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Current - Peak Pulse (10/1000μs): 61.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SMCJ15A
Categories: Circuit Protection
Minimum Breakdown Voltage: 16.7V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 24.4V
Alternative Parts (Cross-Reference): NDTV15VU1500CTRF; 1.5SMCJ15A_R2_00001; SMCJ15A-HRA; 1.5SMCJ15A_R1_00001 ;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ15A/7T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ15A/7T
TVS Protection Diode 144-SMCJ15A/7T
TVS DIODE 15VWM 24.4VC DO214AB Product overview: SMCJ15A/7T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15A/7T can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24.4VC DO214AB Product overview: SMCJ15A/7T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15A/7T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ15A/7T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ15A/7T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ15A/7T
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ15A/7TGI-ND 794673-SMCJ15A/7T 144-SMCJ15A/7T SMCJ15A/7T
Product Name TVS Diodes TVS - TVS - Diodes - SMCJ15A/7T TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data