Radwell International Datasheets for Servo Drives

Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1394 DOOR, FRONT COVER/LID, FOR 1394 SERVO DRIVES. FREE 2 YEAR RADWELL WARRANTY
AC MOTION SERVO DRIVE, AMP W/ BUILT-IN DYNAMIC BRAKE, MELSERVO JN SERIES, OUTPUT: 100W, 1.1A RATED CURRENT, 200-230 VAC, SINGLE PHASE INPUT. FREE 2 YEAR RADWELL WARRANTY
AC SERVER DRIVER, 100 V, 50 /60 HZ, 100 W, 2500 P. FREE 2 YEAR RADWELL WARRANTY
AC SERVO DRIVE, 200 WATT, 100 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
AC SERVO DRIVE, AC200V-230V 50/60HZ, 500W, 3AMP. FREE 2 YEAR RADWELL WARRANTY
AC SERVO DRIVE, G5 SERIES, ACCURAX, 4.1 AMP, 750 W, 240 VAC, ANALOG/PULSE TYPE, 0.75 KW, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
AC SERVO DRIVE, MELSERVO J4 SERIES, 1.5 AMP, 200-240 VAC (200V CLASS; 220VAC / 230 VAC) / 283-340 VDC, 200W / 0.2 KW, TYPE OF NETWORK: SINGLE PHASE INPUT (2P)...
AC SERVO DRIVE/AMPLIFIER, SERIES MELSERVO J3, 2 AXIS, 400W A/B-AXIS, 2.8AMP, 200-230VAC, SSCNET III/H CAPABILITY, BUILT-IN DYNAMIC BRAKE, REGENERATIVE RESISTOR. FREE 2 YEAR RADWELL WARRANTY
AC SERVO DRIVER, 400 WATT, 0-240 VOLT, 3 PH, 2.6 AMP, 0-500 HZ, G5 SERIES. FREE 2 YEAR RADWELL WARRANTY
AC SERVO DRIVER, OUTPUT POWER 400 W, ANALOG, PULSE, STARTING TORQUE 120, 2 COMMUNICATION PORTS, 0-120 V, 3 PHASE, 0-500HZ, G5 SERIES. FREE 2 YEAR RADWELL WARRANTY
AIR AMPLIFIER, 1/4" ID, W/ NST4AX SILENCER, NCDF SERIES, 0.25" BORE, IMPERIAL THREAD, SAME AS CDF200-EPT25-ST4AX. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, OTHER. FREE 2 YEAR RADWELL WARRANTY
B60211, SERVO DRIVE, SERVO AMPLIFIER, SERVO DRIVE UNIT, 3.2 AMP, 0.6 KW, 200-230 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROL, CONTROL UNIT INDRA DRIVE, SERIES CSB, 1 LINE, 0-3 DIGITAL OUTPUTS, 1 N/O RELAY CONTACTS, SERCOS INTERFACE, ENCODER INDRADYN HIPERFACE, 1 VPP, TTL, CSB01.1C-SE-ENS-MA1- NN-S-NN-FW. FREE 2...
BOSCH REXROTH CONTROL, SERVO DRIVE CONTROLLER, ECO-DRIVE, 40 AMP, 3 PHASE, 700 VDC, 16 AMP / 200-480 VAC / 50-60 HZ INPUT, DKC11.3-040-7-FW, **FIRMWARE SOLD SEPARATELY**. FREE 2 YEAR RADWELL...
BOSCH REXROTH CONTROLS, CONTROL UNIT COMPONENT, CFX, CFL, CFL01.1-TP. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, CONTROL UNIT, MODULAR I/O, COMPONENT, (CML10.1-NN-210-NB-N NNN-NW). FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, DRIVE CONTROLLERS, ANALOG/PARALLEL INTERFACE, DKC, 6 LINE, 3 DESIGN, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, DRIVE, 5 LINE, 2 VERSION, AIR INTERNAL WITH BUILT-IN BLOWER COOLING, 300 AMP. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, SERVO DRIVE CONTROLLER, BASIC UNIVERSAL DOUBLE-AXIS CDB01.1C, MULTIETHERNET, OPTION 1: ENCODER INDRADYN/HIPERFACE/1 VPP/TLL, OPTION 2: ENCODER INDRADYN/HIPERFACE/1 VPP/TLL, STANDARD CONTROL PANEL. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, SERVO DRIVE, CAPACITY MODULE, CAPACITY 2.4, POWER DISSIPATION 24, 254-750 V DC, 50 A, (HLC01.1C-02M4-A-007 -NNNN). FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, SERVO DRIVE, HCS SERIES, INDRADRIVE SYSTEM, FEEDING POWER SUPPLY, AIR COOLING, 18 A, IP20, 200-500 VAC, 50/60 HZ, 3-PHASE, MULTI-ENCODER INTERFACE, (HCS01.1E-W0018-A-03 -B-ET-EC-NN-S4-NN-FW ), **IF BUYING FACTORY...
BOSCH REXROTH CONTROLS, SERVO DRIVE, INDRADRIVE, LED DISPLAY, 4-BUTTON INTERFACE, CDB01.1C-SE-ENS-ENS- NNN-NNN-NN-S-NN. FREE 2 YEAR RADWELL WARRANTY
CC-LINK MODULE FOR MR-J3-T AMPLIFIERS, ENABLES AN MR-J3-T SERVO AMPLIFIER TO CONNECT TO THE ETHERNET-BASED OPEN CC-LINK IE FIELD NETWORK WITH HIGH SPEEDS UP TO 1 GBPS. FREE 2 YEAR...
CONTROL MULTI AXIS CONTROLER. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, 16 AXIS, 4 NPUTS, 1X RS232/ETHERNET/USB PORTS, COMMAND INTERFACE: SSCNET III/H/ SSCNET III, (248700). FREE 2 YEAR RADWELL WARRANTY
DC POWER MODULE, 35 V, 1.5 AMP, 50 W, PROGRAMMABLE OUTPUT, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DIGITAL AC-SERVO AMPLIFIER, FOR RATED MOTOR POWER UP TO 100 W, 1/3 PHASE SUPPLY, 200-240 VAC, SSCNETIII/H. FREE 2 YEAR RADWELL WARRANTY
DIGITAL SERVO AMPLIFIER,200 AMP PEAK, 75 AMP CONTINUOUS, 440 WATT,EXPANSION BOARD WITH 16 OPTO-ISOLATED INPUTS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL SERVO DRIVE, 18-74 VDC, 6 AMP INPUT, 0-74 VDC, 6 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINED BY MANUFACTURER, SERVO AMPLIFIER, SERVOTRONICS, MODEL VRDM, CLASS F, INPUT / 9 AMP / 350 VDC, OUTPUT / 15 AMP / 3 PHASE / 230 VAC / 0-400 HZ,...
DISCONTINUED BY MANUFACTURER 06/30/2022, NETWORK CONTROLLER, ROBONET, FOR OPERATING RCA ACTUATOR, 10 W MOTOR TYPE, LESS POWER CONSUMPTION TYPE, INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/30/2022, NETWORK CONTROLLER, ROBONET, FOR OPERATING RCA ACTUATOR, 20 W MOTOR TYPE, APPLICABLE TO SIMPLE ABSOLUTE UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/30/2022, NETWORK CONTROLLER, ROBONET, FOR OPERATING RCA ACTUATOR, 20 W MOTOR TYPE, INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/30/2010, POSITIONING DRIVE, 30 AMP 1 PHASE, 120/240 VAC 50/60 HZ, PEAK OUTPUT CURRENT/PHASE: 30 AMP CONTINUOUS OUTPUT CURRENT/PHASE: 15 AMP, CONTINUOUS OUTPUT POWER: 3 KW, INTERNAL...
DISCONTINUED BY MANUFACTURER 10/2021, POSITION CONTROLLER, PCON SERIES, 24 VDC, HIGH THRUST ACTUATOR CONNECTED, 60 FRAME PULSE MOTOR COMPATIBLE, INCREMENTAL/BATTERY- LESS ABSOLUTE SHARED, DEVICENET CONNECTION MODEL, NO CABLE, INCREMENTAL, SCREW...
DISCONTINUED BY MANUFACTURER 10/2021, POSITION CONTROLLER, PCON SERIES, 24 VDC, HIGH THRUST ACTUATOR CONNECTED, 86 FRAME PULSE MOTOR-COMPATIBLE, ETHERCAT CONNECTION, NO CABLE, INCREMENTAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 2020, SERVO DRIVE, DIGITAL BRUSHLESS SERVO DRIVE, 240/240/120, 3/1/1 PH, 4.5/9/9 A, POWER LEVEL OF 2.7A RMS CONT. @ 25-40 DEGREES C, 5.3 A RMS PEAK, COMMAND...
DISCONTINUED BY MANUFACTURER 3/31/2002, SERVO POSITION DRIVE, INPUT 100/115V 1PHASE, OUTPUT 80V 3PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 31.10.2011, PROGRAMMER MODULE, MOUNTED, D-SUB CONNECTOR (9 PINS), RS-422A, ASYNCHRONOUS, 2,400 BPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 750W SSCNET SERVO AMPLIFIER (SSCNET BUS CONTROL) (200V SINGLE-PHASE OR 3-PHASE),SERVO AMPLIFIER, 750W, 200V, AMPLIFIER 750W 200-230V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.1 KW, GENERAL PURPOSE, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.1 KW, SSCNET III, 1-PHASE 100 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.1 KW, SSCNET III, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.1 KW, SSCNET III, BSAFETY, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.2 KW, CC-LINK, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.2 KW, GENERAL PURPOSE, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.2 KW, SSCNET III, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.2 KW, SSCNET III, BSAFETY, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.4 KW, CC-LINK, 1-PHASE, 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.4 KW, GENERAL PURPOSE, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.4 KW, SSCNET III, 1-PHASE 200 VAC, CONFORMAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.4 KW, SSCNET III, 1-PHASE, 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.4 KW, SSCNET III, BSAFETY, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.6 KW, GENERAL PURPOSE, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.6 KW, SSCNET III, BSAFETY, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.75 KW, CC-LINK, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.75 KW, GENERAL PURPOSE, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.75 KW, SSCNET III, 1-PHASE 200 VAC, LINEAR SERVO MOTOR COMPATIBLE, LM-H2 COMPATIBLE (U502). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.75 KW, SSCNET III, 1-PHASE 200 VAC, LINEAR SERVO MOTOR COMPATIBLE, LM-H2 COMPATIBLE (U505). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.75 KW, SSCNET III, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 0.75 KW, SSCNET III, BSAFETY, 1-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 1 KW, SSCNET III, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 1 KW, SSCNET III, 3-PHASE 400 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 100W, INPUT 0.9-1.3A, OUTPUT 170V 0-36HZ 1.1A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 11 KW, SSCNET III, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 2 KW, CC-LINK, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 2 KW, CC-LINK, 3-PHASE, 400 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 2 KW, GENERAL PURPOSE, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 2 KW, SSCNET III, 3-PHASE 200 VAC, CONFORMAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 2 KW, SSCNET III, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 2 KW, SSCNET III, BSAFETY, 3-PHASE 200 VAC, CONFORMAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 2 KW, SSCNET III, BSAFETY, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 3.5 KW, GENERAL PURPOSE, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 3.5 KW, SSCNET III, 200-230 VAC INPUT, 3 PHASE, 170V OUTPUT, 0-360 HZ, 17.0 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 5 KW, SSCNET III, 3-PHASE 200 VAC, CONFORMAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 5 KW, SSCNET III, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 5 KW, SSCNET III, BSAFETY, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 7 KW, CC-LINK, 3-PHASE 400 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER, MELSERVO-J3 SERIES, 7 KW, SSCNET III, 3-PHASE 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO CONTROLLER, 230 VAC, 50/60 HZ, 1 PHASE, LOW INERTIA MEDIUM CAPACITY MOTOR, INTERFACE TYPE COMPATIBLE WITH SSCNET HIGH SPEED SERIAL BUS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 1.5 AMP, 3-PHASE, 200-230 V AC, 50/60 HZ, 200 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 100 W, 200/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 100/110V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 200 WATT, 3 PHASE, 200-230 VAC INPUT, 50/60 HZ, 170 VAC OUTPUT, 0-360 HZ, 1.5 AMP, SSCNET, SPECIAL COATED. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 200-230 VAC, 22000 WATT, 22 KW, 1-3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 200/220 VAC, 50/60 HZ, 50/100W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 230-480VAC 28.2AMP 50/60HZ 3PHASE INPUT, 0-460VAC 24.5AMP 0-450HZ 3PHASE 20HP OUTPUT, PROGRAM INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 600 WATT POWER, 200 - 230 VAC INPUT, 3.2 AMP, 50/60 HZ, 170 VAC OUTPUT, 3.6 AMP, 0 - 360 HZ. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, AC-INPUT, 100-115VAC, 50/60HZ, 1 PHASE, 5.2A, AC-OUTPUT, 0-115V, 3PH, 0.27KW, 3A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, AMPLIFIER, 750W, 3 PHASE, 200-230 VAC 50/60 HZ, 170V OUTPUT, 5.1 AMP, 0-360 HZ, SSCNET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, AXIS DRIVE, THREE PHASE, INPUT: 200-300VAC, 50/60HZ, 13.3A, OUTPUT: 0-326V, 12A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 100 WATTS, SINGLE-PHASE 100V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 100 WATTS, SINGLE-PHASE 200V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 2 KW, THREE-PHASE 200V SUPPLY, ABSOLUTE/INCREMENTAL ENCODER - 17 BIT, WITHOUT BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 2.5 KW, THREE-PHASE 200V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 200 WATTS, SINGLE-PHASE 100V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 200 WATTS, THREE-PHASE 200V SUPPLY, ABSOLUTE/INCREMENTAL ENCODER - 17 BIT, WITHOUT BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 200 WATTS, THREE-PHASE 200V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 400 WATTS, THREE-PHASE 200V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 50 WATTS, SINGLE-PHASE 100V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 50 WATTS, THREE-PHASE 200V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 750 WATTS, THREE-PHASE 200V SUPPLY, ABSOLUTE/INCREMENTAL ENCODER - 17 BIT, WITHOUT BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 750 WATTS, THREE-PHASE 200V SUPPLY, INCREMENTAL ENCODER - 2500 P/R - 10K RESOLUTION, WITHOUT BRAKE, STRAIGHT SHAFT. FREE...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, POWER: 3.5 KW, INPUT: 16 AMP, 3 PH + 1 PH, 200-230 VAC, 50/60 HZ, OUTPUT: 170 V, 0-360 HZ, 17.0 AMP. FREE 2...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, SANMOTION, 3 PHASE, INPUT, 200 - 230 VAC, 2.5 AMP, 50 / 60 HZ, OUTPUT, 0 - 326 VDC, 2.2 AMP, FEMALE CONNECTORS, SCREW...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE/AMPLIFIER, SERIES MELSERVO J3, 2 AXIS, 200W A/B-AXIS, 1.5AMP, 200-230VAC, SSCNET III/H CAPABILITY, BUILT-IN DYNAMIC BRAKE, REGENERATIVE RESISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE/AMPLIFIER, SERIES MELSERVO J3, 2 AXIS, 750W-A/B AXIS, 5.8-15AMP, 200V, SSCNET III/H CAPABILITY, BUILT-IN DYNAMIC BRAKE, REGENERATIVE RESISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVER, 100/110 VAC, 50/60 HZ, 65 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVER, 200 VAC, 50/60 HZ, 30 WATT, 2500 PPR ENCODER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVER, R88D SERIES, 100/110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR DRIVER, MP DC24V, 6.1A, CP DC24V, 0.2, 0-26.4 V OUTPUT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE UNIT - 8 AXIS, 3-PHASE 200 TO 230VAC OR 1-PHASE 200 TO 230VAC, 50/60HZ, 3200 WATT MAX, 2560 WATT CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE UNIT, 4AXIS, 6.6AMP, 200-230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR CONTROL UNIT, 230 VAC, 170 WATT, 50-60 HZ, 6 FT POWER CORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO DRIVE, RS-232C, 2 KBYTES OF BATTERY-BACKED RAM TO STORE UP TO 7 COMMAND SEQUENCES, 6 -12 AMP, 24-75 VDC POWER SUPPLY INPUTCONNECTOR. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTROLLER, 4 AXIS CPU, 602191-103. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER/AMPLIFIER , DIGITAL, SERVO, 4 AMP, 500 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CYLINDER POSITION CONTROLLER, 56 FRAME PULSE MOTOR, CC LINK CONNECTION, 24 VDC, 3.8 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC SERVO DRIVE, MINI SPEED, 60. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE INDEXER, 75 VDC, 500 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE STEPPER, 95-132 VAC, 50/60 HZ, 900 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, AC SERVO DRIVE, 2.8 AMP, 200-220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, AC SERVO DRIVE, 3.5 AMP, 200-220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, MINAS AC SERVO MOTOR DRIVER, 1-3PHASE, INPUT 4/3.7AMP 200-230V, OUTPUT 750W 4.3AMP 116V, ENCODER 2500P/R, FOR MSM LOW INERTIA MOTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE/INDEXER, MICROPROCESSOR CONTROLLED MICROSTEPPING, FULL SHORT CIRCUIT PROTECTION, MOTOR REGENERATION PROTECTION, OVER-TEMPERATURE PROTECTION, 2 MHZ STEP INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DYNAMIC BRAKE, RAPID STOP, FOR APPLICABLE MOTOR HA-SA SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GEARHEAD, 5:1 RATIO SPECIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDEXER DRIVE, PDX SERIES, 110-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDEXER, SINGLE AXIS, DIRECTION CONTROLLER, 7 PROGRAMMED SEQUENCES, WITH ENCODER, SUPPLY VOLTAGE 5VDC, 3 INPUTS/2 OUPUTS, RS-232C COMMUNICATION, 1.5 MHZ MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISA CARD, SERVO CONTROL BOARD, DRIVE MOTION, C-PROGRAMMABLE, ANALOG INPUT, SINGLE SLOT, UP TO 8 AXIS, UP TO 44 USER I/O LINES, 40 MHZ, 16 BIT /...
DISCONTINUED BY MANUFACTURER, LINE CONDITION, CONNECT MODULE, 3 PHASE, 380-460 VAC, R911246506. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MELSERVO MR-J2, SERVO DRIVE AMPLIFIER 200W, 200W SSCNET SERVO AMPLIFIER SSCNET BUS CONTROL 200V SINGLE-PHASE OR 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO STEP DRIVER, 18-40 VDC, 0.3-3 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROSTEPPING DRIVE, 75 VDC, 600 VA, HIGH-PERFORMANCE BASIC ENGINE, MOTION CONTROL SYSTEM, SINGLE-POWER DC INPUT, FOR 23 AND 34 SIZE MOTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROSTEPPING DRIVE, USE WITH MOTOR INDUCTANCE OF 0.2 MH-80 MH, 3-STATE CURRENT CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROSTEPPING DRIVER, 12-48 VOLT DC, 10 MHZ MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINISTEP DRIVE, 400-100-200-4000STEP REV, PHASE TO PHASE, ACROSS PHASE, PHASE TO GROUND, 200 KHZ @4000 STEP / REV, CURRENT RANGE:0.9TO 3 AMP, CURRENT STEP SIZE 300MA .
DISCONTINUED BY MANUFACTURER, MITSUBISHI, MR-J2M10-DU, SERVO DRIVE, INPUT 270-311V, OUTPUT 170V, 0-360HZ, 100W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTION CONTROL, NEXTMOVE ESB, 24 VDC, DIGITAL SIGNAL PROCESSOR, 50 WATT, RS485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, 2.5/17.5,AMP, 115/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-AXIS CONTROLLER, MX2000 SERIES, SLO-SYN, TWO-AXIS SYSTEM, ISOLATED I/O, .65 AMP, 115/230 V, 50/60 HZ, FUSE / 2 AMP / 3 AG / 250 V. FREE 2...
DISCONTINUED BY MANUFACTURER, POSITION CONTROLLER, 1 PHASE, 120/240 VAC, 50/60 HZ, OUTPUT 1 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION CONTROLLER, MSEP SERIES, STANDARD, 8-AXIS, 7 42 PULSE TYPE MOTORS, INCREMENTAL ENCODER, 56 PULSE TYPE MOTOR, 24 VDC, CC-LINK CONNECTION, NO CABLE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, POSITION CONTROLLER, PCON SERIES, 24 VDC STANDARD TYPE, 42 FRAME PULSE MOTOR COMPATIBLE, SIMPLE ABSOLUTE ENCODER TYPE, CC-LINK COMPATIBLE, NO CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION CONTROLLER, PCON SERIES, 24 VDC, STANDARD TYPE, 28 FRAME PULSE MOTOR, INCREMENTAL TYPE ENCODER, CC-LINK CONNECTION, NO CABLE, SIMPLE ABSOLUTE SPECIFICATION (WITHOUT BATTERY). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, POSITION CONTROLLER, PCON SERIES, STANDARD TYPE, 35 PULSE MOTOR COMPATIBLE, INCREMENTAL TYPE ENCODER, CC-LINK COMPATIBLE, NO CABLE, 24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING MOTOR CONTROLLER, SERIES 11, 25AMP, 3AC 400V, W/O BLEEDER, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, (1001906). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, POWER FOR OEM SERIES DRIVE AND DRIVE/CONTROLLERS, OPERATES AT 120 OR 240 VAC, 50/60 HZ, 2.7 AMP CONTINUOUS, 4 AMP PEAK, REGULATED OUTPUT, ROBUST METAL...
DISCONTINUED BY MANUFACTURER, POWER SUPPLY 3PH 230VAC IN 325VDC OUT MASAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE MOTION CONTROL, DRIVE MODULE, SINGLE DIGIT LED, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGENERATION RESISTOR, 50 WATT FOR AR/NX SERIES, 150 OHM RESISTANCE, 4 AMP, 100 WATT, 120 VAC, 30 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGENERATION RESISTOR, 50 WATT FOR AR/NX SERIES, 150 OHM RESISTANCE, 4 AMP, 100 WATT, 120 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROBOT CONTROLLER, 200-230V, 50/60HZ, 12.5AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROBOT DRIVE CONTROLLER, 200-230V, 50/60HZ, 7.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AC 200 ~ 230VAC SUPPLY,46.9AMP,230VA C LOAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMP, WITH MOTION PROGRAM, 200 WATT, 200 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER ,SSCNET BUS CONTROL, 5 KW, 21.7 AMP, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 1-3 PHASE, 1.5-2.2 AMP, 200 VAC, 50/60 HZ, 200 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 10.5 AMP, 200/230 VAC, 50/60 HZ, 2 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 2 KW, 10.5 AMP, 200/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 200VAC, BL SUPER DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 280 VDC INPUT, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 280 VDC, BL SUPER PZ, WITH STATUS LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 3 PHASE, 200-230 VAC, 100 W, -20 TO +65 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 3 PHASE, 3.2 AMP INPUT, 200-230 VAC INPUT, 50/60 HZ INPUT, 3.6 AMP OUTPUT, 170 V OUTPUT, 0-360 HZ OUTPUT, 600 W. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 3 PHASE, INPUT: 28.9 AMP/ 200-230 VAC/ 50/60 HZ, OUTPUT: 170 VAC/ 0-360 HZ/ 37 AMP, 7 KW, W/ ENCODER INPUT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 3.2 AMP, 3 PHASE, 200-230 VAC, 50/60 HZ, 600 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 3.5 KW, SSCNET BUS CONTROL, 200-230 VAC, 3 PHASE, 16 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 5000 WATT, SERIES: MELSERVO MR-J2, DIGITAL OR ANALOG CONTROL, 200 VAC, 3-PHASE ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 750 WATT, INPUT 1-3PHASE, 3.8 AMP, 200-230 VAC, 50/60 HZ, OUTPUT RATINGS, 5.1 AMP, 170 VAC, 0-360 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, AC SERVO, 100 WATTS, INPUT: 0.9-1.3 AMP, 200-230 VAC, 50/60 HZ, OUTPUT: 170 V, 0-360 HZ, 1.1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, CC, W MOTION TABLE, 1 KW, 400 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, DIGITAL OR ANALOGUE CONTROL, 750 W, 3.8 AMP, 3 PHASE, 200230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, INPUT: 3+1 PHASE / 3.8 AMP / 200-230 VAC / 50/60 HZ, INPUT: 1 PHASE / 5.7 AMP / 230 AVC / 50/60 HZ, OUTPUT:...
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, INPUT: 3.2 AMP, 3 PHASE AND 1 PHASE, 200-230 VAC, 50/60 HZ, 4.8 AMP, 1 PHASE, 230 VAC, 50/60HZ, OUTPUT: 170 VAC, 0-360 HZ, 3.6...
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, INTERFACE, 1 KW, 5/6 AMP, 3 PHASE, 200/230 VAC, SSCNET, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, MELSERVO, J2 SUPER SERIES, 3 PHASE POWER SUPPLY, 2.8 AMP, 170 VAC, 0-360 HZ, 400 W, POWER CORD POWER CABLE MR-PWCNK1-3M , SERVO AMPLIFIER 400...
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, MELSERVO-J2-SUPER SERIES, SS, CNET, 400 W, 200-230 VAC 3 PHASE 2.6 AMP INPUT, 170 VAC 0-360 HZ 2.8 AMP OUTPUT, 50/60 HZ. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, MR SERIES, OPEN FRAME, SCREW TERMINALS, DUAL IO CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, MR-J2 SERIES, 3.5 KW, 16 AMP, 3 PHASE, 200-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, OUTPUT 170 V, POWER 3.5KW, 0-360HZ, 17 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, PROGRAMMABLE, 3.2 AMP, 3 PHASE, 200-230 VAC, 50/60 HZ, 600W, OUTPUT: 3.6 AMP 170 VAC 0-360 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, PY SERIES, 0.2-37.8 AMP, 3 PHASE, 200 V, DYNAMIC BRAKE, WIRING-SAVED INCREMENTAL ENCODER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, PY SERIES, 200 VAC W/ DYNAMIC BRAKE, 15 AMP, POSITION CONTROL TYPE INTERFACE, 1 PHASE, INPUT:, AC200V, 0.2A, AC200V, 3.4A. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, SSCNET BUS CONTROL, 37 AMP, 3 PHASE, 7 KW, 170 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, SSCNET, 750W, (SSCNET BUS CONTROL) (200V SINGLE-PHASE OR 3-PHASE), SERVO AMPLIFIER, 750W, 200V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 2 AXIS, 24 VDC, DUAL CAN PORTS, RS232 PORT, RS485 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 24 VDC, 1.2-2.6 AMP, IP20, SMALL SIZE, GENERAL-PURPOSE PLATFORM, WORKS AS A PLC OR AS AN NC CONTROLLER, HOUSING VERSION FOR RECO, VISUAL MOTION. FREE...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 25 AMP, 340 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, INCLUDES, 2 1/2 SENSOR PROBES, ALARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, NEXTMOVE BOX II, 4 AXIS, 24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, RMA ROD TYPE, INCREMENTAL, PULSE MOTOR, 24 VDC, PNP (SOURCE), WITHOUT BRACKET. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, RXGD ROD TYPE, ABSOLUTE, PULSE MOTOR, 24 VDC, NPN (SINK), WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, SA5 SLIDER, BALL-SCREW TYPE, ABSOLUTE, PULSE MOTOR, 24 VDC, NPN (SINK), WITH BRACKET. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, SA5 SLIDER, BALL-SCREW TYPE, INCREMENTAL, PULSE MOTOR, 24 VDC, NPN (SINK), WITHOUT BRACKET. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, SA6 SLIDER, BALL-SCREW TYPE, ABSOLUTE, PULSE MOTOR, 24 VDC, NPN (SINK), WITH BRACKET. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, SA6R SLIDER, BALL-SCREW TYPE, ABSOLUTE, PULSE MOTOR, 24 VDC, NPN (SINK), WITH BRACKET. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, SA7 SLIDER, BALL-SCREW TYPE, INCREMENTAL, PULSE MOTOR, 24 VDC, PNP (SOURCE), WITHOUT BRACKET. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, SM SLIDER, BALL-SCREW TYPE, INCREMENTAL, PULSE MOTOR, 24 VDC, NPN (SINK), WITHOUT BRACKET. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, SERIES QMM, 25AMP, 240VAC, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE ,MOTOR CONTROLLER ,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE ,MOTOR CONTROLLER ,2AMP, 3PH, 400VAC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE AC, 60VA, 200/2220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE AC, 750W ,200V, 50/60HZ, 750W SERVO AMPLIFIER (DIGITAL OR ANALOGUE CONTROL) 200V SINGLE PHASE OR 3 PHASE, SERVO AMPLIFIER 3.8AMP 3PH 200-230VAC 50/60HZ 750W, SERVO...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE AMP, MEL SERVO AC SERVO DRIVE, MR-J2, 200/230 VAC, 600 W, 3 PHASE, 3.2 AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE AMPLIFIER, 100 WATTS, INPUT: 1.5-2.2 AMP 3PHASE + 1 PHASE 200-230 V, 50/60 HZ, OUTPUT: 1.5AMP 170 V 0-360 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE RATIO CONTROLLER, (800059-01). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE UNIT INTERFACE, INPUT/OUTPUT W/ RACK, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE UNIT, ROBOT CONTROL, CN24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE W/POWER SUPPLY, 85-265VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 0.4 KW / 0.5 HP, 1 PHASE INPUT, 200-230 VAC, 50/60 HZ, 5.5 AMP, 3 PHASE OUTPUT, 0-230 VAC, 2.8 AMP. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 0.6 KW, 3 PHASE, 200-230VAC, 50/60HZ, 3.6AMP, 600W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1 KW, 5 AMP, 200-230 V, 50/60 HZ, 6 AMP, 170 V, 360 HZ, CABLE FOR MITSUBISHI SERVO DRIVE MOTOR MR-PWCNK1-3M MR-J2S. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1 KW, 5 AMP, 200-230 VAC, 50/60 HZ, 6 AMP, 170 VDC, 360 HZ,CABLE FOR MITSUBISHI SERVO DRIVE MOTOR MR-PWCNK1-3M MR-J2S. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1 KW, 5 AMP, 200-230V, 50/60 HZ, 6 AMP, 170 V, 360 HZ, 5 A, 1 KW, 230 V, 50/60 HZ, 6 A, 170V, 360...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1 PHASE INPUT, 200-230 VAC (50/60 HZ) INPUT, 9.4 AMP INPUT, 3 PHASE OUTPUT, 0-230 VAC (300 HZ) OUTPUT, 4.4 AMP OUTPUT, 750 W. FREE...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1.6 KVA, 200 VAC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1.7 AMP, 200-230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 100 W, 2.5 AMP, 200-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 110/110 V, RA10M-200W MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 115 TO 230 V,3 TO 6.2 A,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 150 AMP, 400-460 VAC, 3 PHASE, 50-60 HZ, ANALOGUE (+/-10V), BUILT IN FAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 2.4 KVA, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200-220VAC 50/60HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200-220VAC, 50/60HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200-230 VAC, 3 PHASE, 1.2-1.5 KW, 9.5 AMP INPUT, 11.6 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200/240 VAC, 50/60 HZ, 65 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 20AMP, 230VAC, 4.5/8KW, 1/3PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 230 V, 20 AMP, 4.5 TO 8 W, 50/60 HZ. 3PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 240VAC, 12AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 270-311 VAC INPUT, 170 VAC OUTPUT, 0-360 HZ, 400 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 270-311 VDC INPUT, 170 V OUTPUT, 0-360 HZ, 1.2 AMP, 200 W POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 280 VDC /200-230 VAC INPUT, SINGLE PHASE, 4.1 AMP, 0-326 V OUTPUT, THREE-PHASE, 5.2 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 PHASE, 200-220 VAC SUPPLY, 50/60HZ, 10 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 PHASE, 34 AMP, 200-220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 PHASE, POWER INPUT 200-240V, POWER OUTPUT 0-240VDC, 1.2AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 300 AMP, 400-460 VAC, 3 PHASE, 50-60 HZ, ANALOGUE (+/-10V), BUILT IN FAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 6.5 AMP/28 AMP, 3000RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, A3200, 240 VAC, 50/60 HZ, 15 AMP, AUX I/O, FIRMWARE PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC SERVO AMPLIFIER, DUAL AXIS AC DRIVE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC SERVO AMPLIFIER, MAZAK M32 CONTROL, 1 AXIS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC SERVO AMPLIFIER, MAZAK T32 CONTROL, 1 AXIS, NO OPTION CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC SERVO AMPLIFIER, VELOCITY CONTROL UNIIT, 2 KW OUTPUT, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC SERVO AMPLIFIER, VELOCITY CONTROL UNIIT, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC SERVO AMPLIFIER, VELOCITY CONTROL UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC SERVO CONTROL, 200 - 230 VAC, 3.5 A, REMOTE DEVICE STATION, 4 STATIONS, PROTOCOL VERSION VER.1.10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC, W/ENCODER FEEDBACK, 230 VAC, 20 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.1 KW OUTPUT, GENERAL PURPOSE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.1 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.1 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.2 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.2 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.4 KW OUTPUT, GENERAL PURPOSE, 3 PHASE, 200-230 VAC, 50/60 HZ, 2.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.4 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.4 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.6 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.6 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.75 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 1 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 1 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 2 KW OUTPUT, GENERAL PURPOSE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 2 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 3.5 KW OUTPUT, SSCNET III/H INTERFACE, 3 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, MELSERVO J4, 5 KW OUTPUT, SSCNET III/H INTERFACE, 3 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRUSHLESS, 12 AMP, 3 PHASE , 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRUSHLESS, 240/240/120 V, 3/1 PHASE, 4.5/9 ARMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRUSHLESS, INPUT 6A, 230VA,50/60HZ, OUTPUT 6AMP, 325VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, CR06561, INPUT / 1.8/2.8 KVA / 10/7.8 AMP / 1-3 PHASE / 115/230 VAC, OUTPUT / 1.4/2.2 KVA / 6 AMP / 1-3 PHASE /...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, DC, 3 PHASE, 6.5 / 28 AMP, 35-95 VAC, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INDEXER MICROSTEP, 5-15VDC, 25MA MAX, 95-135VAC, 50/60HZ, 3000RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INPUT: 1 PHASE 120/240 VAC 50/60 HZ, OUTPUT: 120/240 VAC 0-400 HZ, LIGHT INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INPUT: 230VAC 50/60HZ, OUTPUT: 325VDC 3AMP RMS MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INPUT: 3.2 AMP, 230 VAC, 50/60 HZ, OUTPUT: 3.6 AMP, 170V, 0-360 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INTELLIGENT, BRUSHLESS, 1-3 PHASE, INPUT 6AMP 230VAC, OUTPUT 6AMP 325VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MELSERVO SA, 8 AMP, 200-220 VAC, 50/60 HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MELSERVO SERIES, SERVO AMPLIFIER, 200-230 VAC, 50/60 HZ, 400 W, CC W MOTION TABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MICRO-LYNX 4, 2 AMP, 12/48 VDC, 350 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MXP, 220VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, NEXTMOVE, 4 AXIS, 16 DIGITAL INPUTS, 8 DIGITAL OUTPUTS, 8 ANALOG OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, OMNUC W SERIES, 2.1AMP, 0.27HP 0.2KW, 3 PHASE, 200 - 230 VAC SUPPLY, 230 VAC LOAD, 2.1 AMP, 200 WATT, CHASSIS MOUNT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, OMNUC W SERIES, 200 VAC, 1 PHASE, 100 WATT, ML2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, P-DRIVER. 240 V, 3000 RPM, 45/65 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, PANTHER SERIES, 115 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, POSITION CONTROLLER, FINESERV MK II. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ROBO CYLINDER CONTROLLER, 24 V, ETHERNET PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ROBOT CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO CONTROL UNIT, 200-220 V AC, 50/60 HZ, 3-PHASE, 1 KVA, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE UNIT, 200-220 VAC, 50/60 HZ, 3 PHASE, 4 KW, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE UNIT, 200-220 VAC, 50/60 HZ, 3 PHJASE, 1 AXIS, 4 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE, 4.5 KW, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE, AXIS CONTROL DRIVE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE, SINGLE AXIS, 2 KW, 200 VAC, 50/60 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE, WITH OPTION CARD, 4.5 KW, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO CONTROL UNIT, AC SERVO CONTROL, 3.5 KW, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO CONTROL UNIT, AC SERVO INVERTER, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO DRIVE UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO DRIVE UNIT, DUAL AXIS AC SERVO AMPLIFIER, 2 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO STAR, MODEL CR10560, 3 PHASE, INPUT: 230 VAC, 13 AMP / PHASE, 4.6 KVA, OUTPUT: 230 VAC, 10 AMP / PHASE, K.5 KVA. FREE...
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVOSTAR CD, BASE MODEL: CR20561, COMPACT DRIVE, INPUT: 3 PHASE, 230VAC, 50/60HZ, 8 KW, OUTPUT: 230VAC, 20A/PH, 4.5 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVOSTAR PD, 24 VDC INPUT, 510 W, 480 W OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SINGLE PHASE 120/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, STEPPER DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, W/ DYANMIC BRAKE, 15 AMP, 200-230 VAC, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, W/ DYANMIC BRAKE, 8 AMP, 200-230VAC, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, WITH ANALOG INPUT, 6 AMP, 400 W, 200/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE/CONTROLLER, OEM SERIES, 500 VA, 75 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER INDEXER MICRO-STEP, INPUT VOLTAGE 95-135 VAC 50/60 HZ, 200-50.8K STEPS PER REVOLUTION, RS-232 COMMUNICATION, LED FAULT NOTIFICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER PULSE, R88D SERIES, 1 PHASE, 200/230 VAC, 50/60 HZ, 400 W, 1.2 KW, SCREW TYPE TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, 1 PHASE, 200/230 VAC, 50/60 HZ, 200 W, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, 100V, 200W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, 3 PHASE, 200 VAC, 400W, 2500PPR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, 5.5AMP, 1 PHASE, 200-230VAC, 50/60HZ, 0-230VAC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, 65VA, 200/220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, AC DRIVE MODULE, 200/220 VAC, 50/60 HZ, 3 PHASE, BASE DRIVER UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, AC, 100-220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, AC, INPUT: 100-115V, OUTPUT: 80V / 200W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, CONTROL FUNCTION PWM METHOD BASED ON IGBT, SINGLE-PHASE, PULSE INPUT, 2 AMP, 100 WATT, 200 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, INPUT: 0.8 AMP 1 PHASE 200-230 VAC 50/60 HZ, OUTPUT: 0.42 AMP 3 PHASE 0-230 VAC 300 HZ 30 W. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, INPUT: 100 VAC-115 VAC, 50/60 HZ, 0V-230 VAC, 3 PHASE, 1 PHASE 2.2 AMPS 0.05 (0.07) KW (HP) 0.6 AMPS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, XP SERIES, MSS SERIES POSITION DRIVER, INPUT: 4 AMP 3 PHASE 200-230 VAC 50/60 HZ, OUTPUT: 4.3 AMP 3 PHASE 116 VAC 0-200 HZ 750...
DISCONTINUED BY MANUFACTURER, SERVO LINE FORMER, CONNECT MODULE, 3 PHASE, 380-480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AMPLIFIER, 50/60HZ, 16A, 110V, 200-230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR DRIVE, INPUT 200-230V, 5.8 AMP,/OUTPUT 0-326V, 5.2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1-PHASE/3-PHASE, 200-220VAC, 50/60HZ, 26.0 AMPS CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO POWER AMPLIFIER, BRUSH TYPE, 25A8E-GAL, MINIATURE, POWER RATING: 20 VDC MINIMUM 80 VDC MAXIMUM, PEAK CURRENT: 25 AMPS, 2 SEC. MAXIMUM, CONTINUOUS CURRENT: 12 AMPS, INTERNALLY...
DISCONTINUED BY MANUFACTURER, SERVO POWER/DRIVE INDEXER, P315X SERIES, 13 INPUT, 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE DRIVE, 100 AMP, 400-460 VAC, 3 PHASE, 50-60 HZ, ANALOGUE (+/-10V), INCREMENTAL ENCODER OUTPUT, BUILT IN FAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE DRIVE, 150 AMP, 400-460 VAC, 3 PHASE, 50-60 HZ, ANALOGUE (+/-10V), INCREMENTAL ENCODER OUTPUT, BUILT IN FAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE DRIVE, 200 AMP, 400-460 VAC, 3 PHASE, 50-60 HZ, ANALOGUE (+/-10V), BUILT IN FAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE DRIVE, 250AMP, 400-460 VAC, 3 PHASE, 50-60 HZ, ANALOGUE (+/-10V), INCREMENTAL ENCODER OUTPUT, BUILT IN FAN, DOES NOT INCLUDE OPTION CARD 109-0657-4B02-02. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE DRIVE, 3 PHASE, 150 AMP, 400-460 VAC, 50/60 HZ, SERCOS INTERFACE, BUILT IN FAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE DRIVE, RAC SERIES 2, MAIN SPINDLE DRIVE CONTROLLER, ANALOGUE SPEED SET POINT, BUILD IN COOLING FAN, 150 AMP, 380 VAC. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, INPUT: 200 VAC, 50/60 HZ, LED POWER INDICATOR LIGHT, COMPACT DESIGN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR DRIVER, 1.6/0.8 AMP, 100-120/200-240 VAC, 50/60 HZ, REPLACED BY: PDO5580. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, 100-230V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, 24-75VDC ISOLATED, 5.2ADC,OUTPUT 5.0AMP RMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, MICROSTEPPING, 4 AMP AT 120VAC, 170 VDC BUS VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVER, 1.1AMP, 100/115VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVE, BIPOLAR, INPUT VOLTAGE ,115VAC ,50/60HZ, SAME AS PK2-110. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER/SERVO PXI MOTION CONTROL MODULE, 4 AXIS, W/ DUAL PROCESSORS, REAL-TIME ONBOARD OS, MULTIAXIS INTERPOLATION, FOR BOTH SIMPLE AND COMPLEX MOTION APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TORQUE SERVO DRIVE, 24-75VDC, 5 VDC OUTPUT TO HALL SENSORS,+/-15V TO ISOLATED OUTPUT, 25 PIN D-CONNECTOR, FOR USE WITH 3 PHASE BRUSHLESS DC SERVO MOTORS. FREE 2...
DISCONTINUED BY MANUFACTURER, TORQUE SERVO DRIVE, 24VDC -75VDC, 5VDC OUTPUT TO HALL SENSORS,+/-15V TO ISOLATED OUTPUT, 25 PIN D-CONNECTOR, FOR USE WITH 3 PHASE BRUSHLESS DC SERVO MOTORS. FREE 2...
DISCONTINUED BY MANUFACTURER, ULTRA VIOLET AMPLIFIER, 3 SEC RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,, AC SERVO DRIVER, 200 WATT, SUPPLY: 200 VAC - 230 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AC SERVO DRIVE, MELSERVO, SERVO AMPLIFIER, 200-230 VAC, 400 WATT, CC W MOTION TABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SERVO AMPLIFIER, 400 WATT, MELSERVO, PROGRAMMABLE, 200V SINGLE-PHASE OR 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SERVO DRIVE CONTROLLER, DC BUS VOLTAGE 300 VDC +/-15%, AIR COOLING (INTERNAL), 100 AMPS, DIGITAL SERVO FEEDBACK, (DDS02.1-W100-D). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SERVO DRIVE, SINGLE AXIS, BRUSHLESS,INPUT 240/240/120V 3/1/1PH 6/12/12AMP,PC800. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SERVO, DRIVE,200V,1PH,400W, ML2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE MANUFACTURER, BRUSHLESS SERVO DRIVE, CURRENT RATING: 6.0A RMS CONT. 12A RMS PEAK. FREE 2 YEAR RADWELL WARRANTY
DRIVE CONTROLLER, ANALOG/PARALLEL INTERFACE SOFTWARE, 3 PHASE, 200 AMP, 200-480 VAC, 50/60 HZ, DKC, 2 LINE, 3 DESIGN, 0 TO +55 DEGREES C, (DKC02.3-200-7-FW). FREE 2 YEAR RADWELL WARRANTY
DRIVE, MICROSTEPPING, 24-75 VDC INPUT AT 2 AMP, 16 SELECTABLE RESOLUTIONS FROM 200-50800, 0.2-7.5 AMPS OUTPUT, 2 MHZ MAX PULSE RATE, 50 RPS MAX SPEED, WITH CONTROLLER, WITH 2 KB...
DRIVE/INDEXER, OEM650 MICROSTEPPING DRIVE ,HIGH-PERFORMANCE BASIC ENGINE AROUND WHICH THE OEM DESIGNS A MOTION CONTROL SYSTEM,SINGLE-POWER DC INPUT,OPTIMIZED TO OPERATE SIZE 23 AND 34 MOTORS. FREE 2 YEAR RADWELL WARRANTY...
FLEX-6X NANO (2 AXES), FLEX-6X NANO ETHERCAT MOTION COORDINATOR (WITH 2 AXES), 24VDC. FREE 2 YEAR RADWELL WARRANTY
FX APPLICATION MODULE - PHASE SYNCHRONIZATION W/ QUEUING CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
G-SERIES SERVO DRIVE, ANALOGUE/ PULSE TYPE, 100 WATT, 100/115 VAC, 50/60 HZ, ANALOGUE/ PULSE TYPE MODEL. FREE 2 YEAR RADWELL WARRANTY
G-SERIES SERVO DRIVE, NETWORK TYPE, 20 KILOWATT, 230 VAC, 50/60 HZ, MECHATROLINK-II COMMUNICATIONS MODEL. FREE 2 YEAR RADWELL WARRANTY
G-SERIES SERVO DRIVE, NETWORK TYPE, 50 WATT, 100/115 VAC, 50/60 HZ, MECHATROLINK-II COMMUNICATIONS MODEL. FREE 2 YEAR RADWELL WARRANTY
IC, VIDEO AMPLIFIER, SGL, 120MHZ, DIP-14; GAIN BANDWIDTH:120MHZ; SUPPLY VOLTAGE RANGE: 6V; SLEW RATE:450V/ S; NO. OF AMPLIFIERS:1; OUTPUT CURRENT:10MA. FREE 2 YEAR RADWELL WARRANTY
INFRANOR , MSM0606, SERVO AMPLIFIER, 10-65VDC. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, AUDIO AMPLIFIER, 20W, 7.5 A, 12 PIN. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, DIFFERENTIAL AMPLIFIER, DUAL, HIGH FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED MICROSTEPPING MOTOR DRIVER, MICROLYNX, HIGH PERFORMANCE MACHINE / PROCESS CONTROLLER, 2 DRIVE OUTPUTS, 4 AMP PEAK, 12-75 VDC, PIN HEADER, OPEN OR CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY...
INTELLIGENT POWER MODULE, IGBT, 100A, 600V, MODULE; IPM POWER DEVICE:IGBT; VOLTAGE RATING (VCES / VDSS):600V; CURRENT RATING (IC / ID):100A; ISOLATION. FREE 2 YEAR RADWELL WARRANTY
MITSUBISHI Servo Products MR-J2S-100A
MITSUBISHI Servo Products MR-J2S-200B
MITSUBISHI Servo Products MR-J2S-350B
MITSUBISHI Servo Products MR-J2S-40A
MITSUBISHI Servo Products MR-J2S-40B
MITSUBISHI Servo Products MR-J2S-700B
MITSUBISHI Servo Products MR-J3-40B
MITSUBISHI, MR-J2S-70B-U005, MR-J2S-70B-U005, SERVO AMPLIFIER, 3PH, 750W, 200-230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
MODULE, AXIS CONTROL, 2 AXIS, 32 BIT CMOS MICROPROCESSOR, MOTIONBASIC PROGRAMMING, PC BOARD . FREE 2 YEAR RADWELL WARRANTY
MOTION CONTROLLER, 2-AXIS CONTROL, USB COMMUNICATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
NTE Servo Products NTE1380
OBSOLETE, VRDM SERVO AMPLIFIER 15AMP 350V. FREE 2 YEAR RADWELL WARRANTY
OMRON Servo Products R88D-KN15H-ECT
PACIFIC SCIENTIFIC MOTION CTRL Servo Products P70360-SDN
PANASONIC Servo Products MSDA011A1A
POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, POSITIONER TYPE, 42 FRAME PULSE MOTOR-COMPATIBLE, CC-LINK CONNECTION MODEL, NO CABLE, SIMPLE ABSOLUTE UNIT USED. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, POSITIONER TYPE, 56 FRAME PULSE MOTOR-COMPATIBLE, CC-LINK CONNECTION MODEL, NO CABLE, SIMPLE ABSOLUTE UNIT USED. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, POSITIONER TYPE, 56 FRAME PULSE MOTOR-COMPATIBLE, CC-LINK CONNECTION MODEL, NO CABLE. FREE 2 YEAR RADWELL WARRANTY
POSITION DRIVER 200V 50/60HZ 100W. FREE 2 YEAR RADWELL WARRANTY
SANYO, PYOAO15E0XXYPH1, SERVO DRIVE, 15AMP, 200VAC, OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER 15AMP. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER 200V 1PHASE. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER 200VAC. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER AEUNIT II. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER UNIT. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER, 100W, 100V, 1.1 AMP RATED, DYNAMIC BRAKE. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER, 200VAC. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER, 400 W, 200-240 VDC, 0.4 KW, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER, AC, 15 KW, INPUT: 64 AMP, 3 PHASE, 230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER, INPUT 200VAC. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER, MELSERVO J4, 3 PHASE, 400 VAC, 2 KW OUTPUT, SSCNET III/H INTERFACE, (248641). FREE 2 YEAR RADWELL WARRANTY
SERVO CONROL 2AXIS. FREE 2 YEAR RADWELL WARRANTY
SERVO CONTROL UNIT, SERIES CSH, 1 LINE, DESIGN 1, CONFIGURABLE, SERCOS II INTERFACE, ENCODER ENDAT 2.1/1VPP/ TTL, (CSH01.1C-SE-ENS-NNN -NNN-S1-S-NN-FW). FREE 2 YEAR RADWELL WARRANTY
SERVO CONTROL, LINE FORMER/POWER SUPPLY, USE WITH TVD AND TVR SERIES POWER SUPPLY, R911268890. FREE 2 YEAR RADWELL WARRANTY
SERVO CONTROL, MELSERVO. FREE 2 YEAR RADWELL WARRANTY
SERVO CONTROLLER MODULE, SILVERDUST D2-MG, 1000+ POINTS STORED IN NV MEMORY INPUT/OUTPUT, OPEN FRAME, DIN MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
SERVO CONTROLLER, MELSERVO. FREE 2 YEAR RADWELL WARRANTY
SERVO CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE / AMPLIFIER, MELSERVO J4, 0.6 KW OUTPUT, 3 PHASE, 400 VAC, SSCNET III/H INTERFACE, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE 100-115V. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE 200V 50W PULSE. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE 200WATT 200V PULSE. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE 200WATT/200V ANALOG. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE 30 AMP OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE CONTROLLER, ANALOG/PARALLEL INTERFACE, DKC, 10 LINE, 3 DESIGN, 18 AMP, 300 VDC, NOMINAL BUS, MULTI INTERFACE GENERAL PURPOSE, 01 FIRMWARE, STANDARD, RELEASE STATUS. FREE 2 YEAR RADWELL WARRANTY...
SERVO DRIVE CONTROLLER, ANALOG/PARALLEL INTERFACE, DKC, 11 LINE, 3 DESIGN, 100 AMP, AKA: DKC11.3-100-7-FW. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE CONTROLLER, DC BUS VOLTAGE 300 VDC +/-15%, AIR COOLING (INTERNAL), 150 AMPS, DIGITAL SERVO FEEDBACK,AKA: DDS02.1.W150-D. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE OMNUC-UE 200W 200-230VAC. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE POWER UNIT, SINGLE AXIS, 42.4/49 AMP, 254 VDC, 500/750 VAC, 0/1000, HZ, (HMS01.1N-W0070-A-07 -NNNN). FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, 110VAC, 300W. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, 11AMP, 200-230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, 1S-SERIES, 5.5 KW, 400 VAC, WITH BUILT-IN ETHERCAT COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, 2 LINE, 2 VERSION, AIR INTERNAL WITH BUILT-IN BLOWER COOLING, 40 AMP, DIAX04, SERCOS INTERFACE, (HDD02.2-W040N-HD32- 01-FW). FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, 200 W, SINGLE PHASE, 200 V. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, 200-220VAC, 50/60HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, 3 AMP, 2 PH, MICROSTEP. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.1 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.2 KW OUTPUT, CC-IE LINK FIELD, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.2 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.4 KW OUTPUT, GENERAL PURPOSE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.4 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.4 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, SPECIAL COATING. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.6 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.75 KW OUTPUT, GENERAL PURPOSE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 0.75 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 1 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 1 PHASE, 200 VAC, 0.6 KW OUTPUT, SSCNET III/H INTERFACE, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 2 AXES, 0.2 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 2 AXES, 0.4 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 2 KW OUTPUT, SSCNET III/H INTERFACE, 1 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 2-AXES, 1KW OUTPUT, SSCNET III/H INTERFACE, 3-PHASE, 200VAC, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 3 AXES, 1 PHASE, 200-240 VAC, 0.2 KW OUTPUT, SSCNET III/H INTERFACE. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 3.5 KW OUTPUT, SSCNET III/H INTERFACE, 3 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, 5 KW OUTPUT, SSCNET III/H INTERFACE, 3 PHASE, 200 VAC, FULL CLOSED LOOP CONTROL. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, MULTI-NETWORK, 0.2 KW OUTPUT, 1 OR 3 PHASE 200-240 VAC, ETHERNET/IP, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, MULTI-NETWORK, 0.6 KW OUTPUT, 1 OR 3 PHASE 200-240 VAC, ETHERNET/IP, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, MULTI-NETWORK, 0.75 KW OUTPUT, 1 OR 3 PHASE 200-240 VAC, ETHERNET/IP, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, MULTI-NETWORK, 1 KW OUTPUT, 1 OR 3 PHASE 200-240 VAC, ETHERNET/IP, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, MULTI-NETWORK, 2 KW OUTPUT, 1 OR 3 PHASE 200-240 VAC, ETHERCAT, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, AMPLIFIER, MELSERVO J4, MULTI-NETWORK, 2 KW OUTPUT, 1 OR 3 PHASE 200-240 VAC, ETHERNET/IP, STANDARD. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, ECODRIVE 3, SERIES 01, 3 PHASE, 200-480V, 40 AMP RATED, PARALLEL INTERFACE, (DKC01.3-040-7-FW). FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, ECODRIVE 3, SERIES 6, 3 PHASE, 200-480V, 40 AMP RATED, DEVICENET INTERFACE, (DKC06.3-040-7-FW). FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, ECODRIVE, BLEEDER MODULE, SERIES 1, VERSION 3, VOLTAGE CATEGORY: 07, 700 VDC, (BZM01.3-01-07). FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G-SERIES, ANALOGUE/ PULSE TYPE, SINGLE PHASE, 400 WATT, 100/115 VAC, 50/60 HZ, 6.6 AMP, IP10 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5 SERIES, 3 PHASE, 1.6 AMP, 0-240 V, 200 WATT, 0-500 HZ. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5-SERIES, MOTION CONTROL FUNCTION, 1 PHASE, 4.1 AMP, 200-240 VAC SUPPLY, 250 VAC, 0.4 KW, (352681). FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5-SERIES, NETWORK TYPE, AC, 1.0 KILOWATT, 400 VAC, MECHATROLINK-II COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5-SERIES, NETWORK TYPE, AC, 100 WATT, 200 VAC, ETHERCAT COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5-SERIES, NETWORK TYPE, AC, 100 WATT, 200 VAC, MECHATROLINK-II COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5-SERIES, NETWORK TYPE, AC, 20 KILOWATT, 200 VAC, ETHERCAT COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5-SERIES, NETWORK TYPE, AC, 200 WATT, 200 VAC, ETHERCAT COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5-SERIES, NETWORK TYPE, AC, 75 KILOWATT, 200 VAC, ETHERCAT COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, G5-SERIES, SINGLE PHASE, 0.75 KW, 200-230 VAC, ETHERCAT COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, INDRADRIVE C -HCS02, 54 AMP, 3 PHASE, 200-500 V AC, 50/60HZ, LINE 02, RECTIFIER POWER SUPPLY, INTERNAL AIR COOLING, IP20, NO OTHER VERSION, MAX OUTPUT FREQUENCY 0-1600HZ, (HCS02.1E-W0054-A-03...
SERVO DRIVE, INDRADRIVE CONTROL UNIT, SINGLE-AXIS ADVANCED, SERCOS II, INDRADYN MOTORS / HIPERFACE, 21.3-36 AMP, 11 KW, 245-750 VDC, 0-1000 HZ, 0-500 VAC, (CSH01.1C-SE-ENS-NNN -NNN-NN-S-NN-FW). FREE 2 YEAR RADWELL WARRANTY...
SERVO DRIVE, MELSERVO-J4 SERIES, AMPLIFIER, 3.5 KW, 200-240 VAC, 3-PHASE, 17 AMPS, 6X DIGITAL INPUTS, 3X DIGITAL OUTPUTS / 2X ANALOG OUTPUTS, 2-CHANNEL ANALOG MONITOR, MULTI-NETWORK INTERFACE, BUILT-IN DYNAMIC BRAKE,...
SERVO DRIVE, SERVOSTAR SP, 230V. 3AMP, 07/1.1KVA. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, SINGLE LINE, SINGLE DESIGN, 700 VDC, W/O POWER SUPPLY, (HMS01.1N-W0150-A-07 -NNNN). FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, SMARTSTEP 2, INPUT: 1/3PHASE / 3.5/1.8 AMP / 200-240 VAC / 50/60 HZ, OUTPUT: 3 PHASE / 2.5 AMP / 106 V / 0-333.3 HZ / 400W, PULSE...
SERVO DRIVE. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE/CONTROLLER, RUGGEDIZED XENUS, CANOPEN, SINGLE-AXIS, INPUT / 20 AMP CONTINUOUS - 40 AMP PEAK / 100-240 VAC, ENCODER FEEDBACK, INSTALLED LOW PROFILE HEAT SINK. FREE 2 YEAR RADWELL WARRANTY...
SERVO DRIVE/CONTROLLER, XENUS, RUGGEDIZED, CANOPEN, SINGLE-AXIS, 12 DIGITAL INPUT, 4 DIGITAL OUTPUT, INPUT / 20 AMP CONTINUOUS-40 AMP PEAK / 100-240 VAC, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
SERVO DRV,200V,1PH,7500W,M L2. FREE 2 YEAR RADWELL WARRANTY
SERVO INVERTER, MULTI AXIS, 560 VDC INPUT, 4 AMP NOMINAL CURRENT, 2.2 KW, SIZE 1, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
SERVO INVERTER, MULTI-AXIS, MOVIAXIS, ETHERCAT, IP20, 5.5 KVA, 8-20 AMP MAX, 560 VDC, 0-599 HZ, BRAKE / 2 AMP / 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SERVO MODULE, 1070170191, FWA NUMBER REQUIRED FOR SUPPLIER QUOTE, PPC-R22.1, WITH ETHERNET USING GPP 10 FIRMWARE, WITHOUT EXPANSION CARDS, HOUSING VERSION FOR RECO , SERVO MOTION/LOGIC CONTROL MODULE, 3.4 AMP,...
SERVO MOTOR & DRIVER, NX SERIES, TUNING-FREE, 4 MODE, 1/15 HP / 50 W, 5500 RPM MAX, 0.7-1.2 AMP, 3 PH, 200-230 VAC, 50/60 HZ, W/ ABSOLUTE ENCODER, NXM45A -...
SERVO MOTOR, NXM620A(MOTOR), NXD20-C(CONTROL CIRCUIT). FREE 2 YEAR RADWELL WARRANTY
SERVO PAK 3PHASE 200-220V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SERVOSTAR SERVO DRIVE. FREE 2 YEAR RADWELL WARRANTY
SIMPLE ABSOLUTE UNIT, FOR PCON CONTROLLER, RCP3/RCP2 CONNECTING ACTUATOR, 24 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY
SIMPLE MOTION MODULE, 24 VDC INPUT, 2 AXES, 600 DATA/AXIS, PTP, 0.88 MS START TIME, 40 PIN CONNECTOR, 0.6 AMPS AT 5 VDC, 32 I/O POINTS. FREE 2 YEAR RADWELL...
SIMPLE MOTION MODULE, 24 VDC INPUT, 4 AXES, 600 DATA/AXIS, PTP, 0.88 MS START TIME, 40 PIN CONNECTOR, 0.6 AMPS AT 5 VDC, 32 I/O POINTS. FREE 2 YEAR RADWELL...
STEPPER DRIVE, MODEL P5000, COMPACT, MICRO-STEPPING, 0.7-3.5 AMP, 20-75 VDC. FREE 2 YEAR RADWELL WARRANTY
STEPPER DRIVER, TWO PHASE, MICROSTEP DRIVE, 7 AMP MAX OUTPUT, 24-80VDC SUPPLY VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>