Radwell International Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) SC-AMPS/INDUSTRIAL HIGH SPEED JFET OP AMP ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 22.5MM PB LATCH MNT. POWER MOD., 3 ACROSS, FULL VO. FREE 2 YEAR RADWELL WARRANTY | |
| 22.5MM PB POWER MOD., 4 ACROSS, TRANSFORMERNO CODE. FREE 2 YEAR RADWELL WARRANTY | |
| 503-02335-00 - SCALE AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| 8600MULF1, INTELLIGENT MOTION CONTROL, 110VAC, 4AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| A-B 800TC-N327 30 MM TRANSFORMER MOD MODULE 800T PB. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE VFD, 3/4 HP, 480VAC, 3 PHASE, SINAMICS V20. FREE 2 YEAR RADWELL WARRANTY | |
| AMPLIFIER, 3 HP /LHPI/ R. FREE 2 YEAR RADWELL WARRANTY | |
| AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| AXIS T8640; POE+ OVER COAX ADAP; PAIR OF ETHERNET OVER COAX ADAPTERS THAT ENABLE USE OF COAX CABLES. FREE 2 YEAR RADWELL WARRANTY | |
| B&R Servo Products 8BVI0055HWD0.000-1 | |
| B&R Servo Products 8V1090.00-2 | |
| BE12A6 IS A DISCONTINUED PRODUCT , ADVANCED MOTION CONTROLS,BE12A6A,SER VO AMPLIFIER BRUSHLESS,BRUSHLESS PWM SERVO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSH TYPE, PWM SERVO AMPLIFIER, 50A 20V. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BOARD, AMPLIFIER CONTROLLER, 12 PIN CONNECTOR, SCREW TERMINAL CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, SERVO, 7/8 AMP, 240 VAC, 340 VDC, 3 PHASE, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL UNIT, 5.5-6.5 AMP, 24 VDC NOMINAL (20.4-28.8 VDC RANGE), 24 WATT POWER LOSS, 24 VDC 0.5 AMP DIGITAL OUTPUT, 12 DIGITAL INPUTS, PROFINET/ETHERNET/IP COMMUNICATION, 0 TO 55 DEGREE C... | |
| CONTROL UNIT, DRIVE-BASED, SIMOTION, D425-2 DP, 2 PROFIBUS, 3 EITHERNET, 2 USB, 24 V DC, 11.5 A. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL UNIT, SINAMICS S110, CU305, W/ PROFINET INTERFACE, W/O MEMORY CARD, SUPPLY: 24 VDC / 0.3 AMP, DIGITAL OUTPUT: 24 VDC / 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER / DC MOTOR SPEED, DC590+ SERIES, SERIES 2, FRAME SIZE 2, FOUR QUADRANT / REGENERATIVE MODE, 1-1200 HP, 110 AMP, 3 PHASE, 230/280-480 / 500-690 VAC, DC BRUSHED COMPATIBLE... | |
| COPLEY CONTROLS Servo Products 412CE | |
| DC MOTOR CONTROL SYSTEM MODULE, SERVO DRIVE, HI POWER, 4 LIGHT INDICATORS, HEAVY CASING, TEST RUN BUTTON, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DC SERVO CONTROL, ACCELNET, 20-55 V DC / 10 AMP INPUT, 55 V DC / 9 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DC SERVO DRIVE, MINI MAESTRO SERIES, 24-72 VDC, 7 AMP, PEAK 14 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DETECTOR INTERFACE MODULE SDU1, SEPARATE POSITION DETECT INTERFACE I/F UNIT BASIC 4-AXES, 4 AXIS POSITION DETECTER INTERFACE, HRV3 CAPABLE, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL BRUSHLESS SERVO AMPLIFIER , OMEGA SERIES, DIMENSIONS; 9 INCH X 6 INCH X 4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINED BY MANUFACTURER, SERVO DRIVE CONTROLLER, 48 AMP, 480-585 VAC, 0- 480 HZ, 16.6 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, AC/DC PROGRAMMABLE SERVO, LOGIC CONTROLLER, 12 AMP MAX 8 AMP CONTINUOUS OUTPUT, 18 VAC TO 91 VAC, OVER/UNDER VOLTAGE SHUTDOWN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTRUER, SERVO CONTROLLER, MASTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER (2013-12-30), COMPACT MOTOR CONTROLLER, IMC S CLASS, STANDALONE, 2 AXIS, 10 DISCRETE INPUTS, SERIAL COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,PWM SERVO APLIFIER, BRUSHLESS SERVO , 40-190 VDC DC SUPPLY VOLTAGE, 12.5 AMP CONTINUOUS CURRENT,25 AMP PEAK CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER - 09/30/2014, POWER MODULE, SIMODRIVE 611, 108 AMP, 1-AXIS, EXTERNAL COOLING RATED MOTOR CURRENTS: 1PH = 45 A, ASYNCHRONOUS = 45 A, SUCCESSOR: 6SN1124-1AA00-0LA3. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER - 10/22/2004, POWER MODULE, SIMODRIVE 611, 50 AMP, 1 AXIS, INTERNAL HEAT DISSIPATION, RATED MOTOR CURRENTS: 1FT5 = 25 A / 1FT6 = 18 A / 1PH... | |
| DISCONTINUED BY MANUFACTURER 01/12/2017, INFEED MODULE, SIMODRIVE 611, 10/25 KW, 400-480 VAC, REPLACED BY 6SN1145-1AA01-0AA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/18/2021, DOUBLE MOTOR MODULE, SINAMICS S120, 600 VDC INPUT, 400 VAC OUTPUT, 3 PHASE, 9 AMP, INTERNAL AIR COOLING, BOOK SIZE, SUCCESSOR: 6SL3120-2TE21-0AD0. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 01/18/2021, DRIVE, SINAMICS SERIES, SINGLE MOTOR MODULE, INPUT: 600 VDC, OUTPUT: 3 PHASE 400 VAC, BOOKSIZE, INTERNAL AIR COOLED, SUCCESSOR 6SL3120-1TE13-0AD0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, CONTROL MODULE, SIMODRIVE 611 DIGITAL CONTROL, LOOP BLOCK HIGH STANDARD, 2 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, CONTROLLER BOARD, SIMODRIVE 611, DIGITAL CLOSED-LOOP CONTROL, 2 AXES, HYDRAULIC CLOSED-LOOP CONTROL HLA WITH DIRECT MEASURING SYSTEM AND VOLTAGE SIGNALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, INFEED MODULE, SIMODRIVE 611, 5/10 KW, UNREGULATED, WITH INTERNAL/EXTERNAL COOLING, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, INFEED/REGENERATIVE FEEDBACK MODULE, SIMODRIVE 611, 16/21 KW, W/ INTERNAL COOLING, MAINS CONTACTOR W/ BREAK CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, POWER MODULE, SIMODRIVE 61, 2-AXIS, 50 AMP, INTERNAL COOLING, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, POWER MODULE, SIMODRIVE 611 POWER MODULE, 2 AXIS, 25 AMP, INTERNAL COOLING, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/30/2010, POSITIONING DRIVE, 30 AMP, 1 PHASE, 120/240 VAC 50/60 HZ, PEAK OUTPUT CURRENT/PHASE: 30 AMP, CONTINUOUS OUTPUT CURRENT/PHASE: 15 AMP, CONTINUOUS OUTPUT POWER: 3 KW, INTERNAL... | |
| DISCONTINUED BY MANUFACTURER 09/30/2008, CENTRAL MODULE, CPU, 96PIN, MALE, SIMODRIVE 660. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2008, CONTROL MODULE, SIMODRIVE 611-A, FOR ASYNCHONOUS MOTOR DRIVE, ANALOG INTERFACE, MOTOR POTENTIOMETER, CNC, SUCCESSOR: 6SN1122-0BA11-0AA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2008, INFEED MODULE, SIMODRIVE 611UI, 10/25 KW, NON-STABILIZED, NETWORK PROTECTION WITH NORMALLY CLOSED CONTACT, SUCCESSOR: 6SN1145-1AA01-0AA2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2008, INFEED/REGENERATIVE FEEDBACK MODULE, SIMODRIVE 611, INTERNAL COOLING, 55/71KW, E-STAND, NETWORK PROTECTION, WITH NORMALLY CLOSED CONTACT, CNC, REPLACED BY 6SN1145-1BA01-0DA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2008, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 108 A, RATED MOTOR CURRENTS: 1PH = 45 A, ASYNCHRONOUS = 45, SUCCESSOR TYPE: 6SN1123-1AA00-0LA1 6SN1123-1AA00-0LA2 AND 6SN1123-1AA00-0LA3,... | |
| DISCONTINUED BY MANUFACTURER 09/30/2014, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1-AXIS, 108 A, INTERNAL HEAT DISSIPATION, RATED MOTOR CURRENTS: 1PH = 45 A, ASYNCHRONOUS = 45 A, SUCCESSOR TYPE: 6SN1123-1AA00-0LA2... | |
| DISCONTINUED BY MANUFACTURER 09/30/2015, POWER MODULE, SIMODRIVE 611, 1 AXIS, 50 AMP, INTERNAL COOLING, SUCCESSOR TYPE: 6SN1123-1AA00-0CA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2015, POWER MODULE, SIMODRIVE 611, 1-AXIS, 108 AMP, INTERNAL COOLING, MOTOR RATED CURRENT: 1 PHASE - 45 AMP, INDUCTION MOTOR - 45 AMP, SUCCESSOR TYPE: 6SN1123-1AA00-0LA3, CNC. | |
| DISCONTINUED BY MANUFACTURER 09/30/2020, VECTOR CONTROL INVERTER, SIMOVERT, MASTERDRIVE, 37.5 AMP, 510-650 VDC, 18.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10.01.2014, CONTROL MODULE, SIMOTION D425, 4 DRIVE-CLIQ, 2 PROFIBUS, 2 ETHERNET, 2 USB, 0.5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10.15.2007, POWER MODULE, SIMODRIVE 611-A/D POWER MODULE, 1 AXIS, 120 AMP, RATED MOTOR CURRENT: 45 AMP, INTERNAL COOLING, REPLACED BY 6SN1123-1AA00-0LA3, CNC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 10/01/2005, CONTROL MODULE, SIMODRIVE, 611-D CLOSED-LOOP, CONTROL PLUG-IN UNIT, 2 AXIS, STANDARD CLOSED- LOOP CONTROL 2, W/O DIRECT MEASURING SYSTEM, SUCCESSOR FOR 810D / 840D: 6SN1118-0DM31-0AA1. FREE... | |
| DISCONTINUED BY MANUFACTURER 10/01/2021, DOUBLE MOTOR MODULE, SINAMICS S120, 18 AMPINPUT 600 VDC, OUTPUT 3AC 400 V, INCL. DRIVE-CLIQ CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2021, FREQUENCY CONVERTER, INPUT: 1.9 AMP 380-480 VAC 47-63 HZ, OUTPUT: 2.1 AMP 0-650 HZ, FOR ET 200S POWER UNIT IPM25 MODULE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 10/06/2003, CONTROL MODULE, SIMODRIVE 611-A, ANALOG CONTROL UNIT, CLOSED-LOOP CONTROL PLUG-IN UNIT, 1-AXIS, CNC, SUCCESOR TO: 6SN1130-1AA11-0AA0, SUCCESSOR: 6SN1118-0AA11-0AA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/31/2016, PLC MODULE, CONTROL UNIT, SIMODRIVE 611-D, CLOSED-LOOP, PLUG-IN, 2 AXIS, FOR DIGITAL FEED DRIVES, DIRECT MEASURING SYSTEM, VOLTAGE SIGNALS, SUCCESSOR: 6SN1118-0DH23-0AA1. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 11/01/2006, PUSHBUTTON LATCH, 22.5 MM, MNT. POWER MOD., 3 ACROSS, TRANSFORMER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/30/2010, SERVO DRIVE, PEAK OUTPUT CURRENT/PHASE 20 AMP, CONTINUOUS OUTPUT CURRENT/PHASE 10 AMP, CONTINUOUS OUTPUT POWER 2 KW, RMS LINE VOLTAGE INPUT 50/60 HZ, 1 PHASE, 115-240... | |
| DISCONTINUED BY MANUFACTURER 30/09/2012, PROCESS CONTROL UNIT, SINUMERIK 840DE NCU 571.2, PROFIBUS-DP, W/O SYSTEM SOFTWARE MEMORY, NC 0.5 MB, PLC 96 KB PREP, 6FC5357-0BB11-0AE0 IS REPLACED BY 6FC5357-0BB11-0AE1. FREE 2... | |
| DISCONTINUED BY MANUFACTURER SINCE 12/03/2019, SERVO DRIVE, SIMODRIVE 610 AC-FDD APCB POWER UNIT, 90/180 AMP, 1/3 AXIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 2014, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 25 A, INTERNAL COOLING, SUCCESSOR: 6SN1123-1AA00-0BA2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 09/30/2008, FEEDBACK MODULE, SIMODRIVE 611,INFEED/REGENERAT IVE FEEDBACK, 80/104 KW CLOSED LOOP, INTERNAL COOLING, 80/104W, SUCCESSOR: 6SN1145-1BB00-0EA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 24 FIRING PANEL ASSEMBLY, CLASS 8997, 480 VOLTS, SIZE 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 90003404, PC BOARD, COMM CARD, PCB - COMMUNICATION MODULE 4 AXIS, 8200 CONTROL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO AMPLIFIER DRIVE, ST1, 3 SINUS POWER, FOR KOMAX ALPHA 411. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, BURSHLESS SERVO DRIVE, FOR RELIANCE ELECTRICS HR500 CHASSIS MODEL SERIES OF MOTORS AND SERVOS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, SERVO AMPLIFIER, MODEL 2-0/1-0, ANALOG, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG SERVO AMPLIFIER, SERIES 60WKS, 0.5KVA, 6AMP, 3X172V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASTROPLX 100, SERVO POSITION SYNCHRONIZER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AXIS CONTROL, DC SERVO CONTROL W/O POWER SUPPLY, VELOCITY CONTROL UNIT, TOP BOARD: A20B-0004-0171, REPLACED BY A06B-6045-H006. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AXIS CONTROLLER, PWMP5B CARD, GE HI-AK SERVO DRIVE, (44B399247-002), SUB -G08. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AXIS CONTROLLER, PWMU4A CARD, GE HI-AK SERVO DRIVE, (44B718758-002), UPGRADE FOR -G05 / -G03 / -G01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASIC CONTROL UNIT, POWERMATE I MODEL H, WITH INTERGRATED FAN UNIT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASIC UNIT, F21/210I M/T-B CONTROL, 21/210I-B BASIC UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRAKE I/F UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHELESS SERVO AMPLIFIER, BRU-500, 50 AMP, 120/240 VAC OUT / 0-400 HZ, 170-340 VDC IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHELESS SERVO AMPLIFIER, BRU-500, 50AMP, 120/240 VAC OUT / 0-400HZ,170-340VDC IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO DRIVE BRU-500 SERIES, 25AMP, 120 / 240 VAC OUTPUT 0-400HZ, 170 /340 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO DRIVE, BRU500, 100AMP ,170-340 VDC OUTPUT , 120-240 VAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO DRIVE, MODEL DM-100, TYPE BRU500, 100AMP ,170-340 VDC OUTPUT , 120-240 VAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM CONTROLLER, VS-5E SERIES, VARICAM, 100 VAC, 50/60 HZ, 24 VDC, 24-POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM CONTROLLER, VS-5ED SERIES, VARICAM, 24 VDC INPUT, 21.6-30 VDC PERMISSIBLE, 8 VA, PROGRAMMABLE MULTI-POINT SETTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM CONTROLLER, VS-6E SERIES, VARICAM, ON-BOARD DISPLAY, 100/200 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CANCELLED SINCE: 09/30/2015, POWER MODULE, SIMODRIVE 611 POWER MODULE, 2-AXIS, 50 A, INTERNAL COOLING, REPLACED BY 6SN1123-1AB00-0CA3, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITANCE LEVEL INDICATOR, MODEL PROCAP I, 24-240VAC/VDC, 50/60HZ, 4VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CELL DRIVE CONTROLLER, MASTER UNIT, ETHERNET, 24 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPACT MOTION CONTROLLER, IMC S CLASS, 4 AXIS, REMOTE I/O, AXISLINK, 2 ETHERNET PORTS, VGA CONNECTION, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 7AMP, 240VAC, 3PHASE, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, POWER MATE - MODEL F, CONTROL - POWER MATE F, TYPE A INTERFACE, 24 VDC, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, SIMODRIVE 611-D CLOSED-LOOP PLUG-IN CONTROL UNIT,1 AXIS, FOR DIGITAL DRIVES FEED+MAIN SPINDLE, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, SIMODRIVE, 611 UNIVERSAL, DIGITAL PLUG-IN, CLOSED-LOOP CONTROL UNIT, 2 AXIS, OPTICAL ENCODER, SPEED CONTROL, REPLACED BY 6SN1118-0NH01-0AA1, CNC, REPLACEMENT MODULE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTROL PLUG CARD, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL UNIT CNC SERIES 21-TB FRAME ONLY, 2 SLOT RACK, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL, 120VAC, 1PH, 13FLA, 50/60HZ, MODEL 4148. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, POWER MATE - MODEL D, POWER MATE D CONTROL, 5 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COPLEY CONTROLS, 800-942, 800942, SERVO DRIVE BRUSH MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COPLEY CONTROLS, 800-943, 800943, SERVO DRIVE BRUSH MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SERVO CONTROL, ACCELNET, 20-55 V DC / 10 AMP INPUT, 55 V DC / 9 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SERVO DRIVE, VELOCITY CONTROL UNIT (30M), SERVO UNIT DC 30M, DC SERVO AMPLIFIER TYPE 30 M, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SERVO DRIVE, W/ POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL SERVO DRIVE CONTROLLER, TYPE:0608830093, 0.3 AMP, 110/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCHARGE UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED 12/31/2013, SERVO MOTION CONTROLLER, COMPACT S CLASS, 4-AXIS, WITH REMOTE I/O, 2 SERIAL PORTS, 2 DH-485 PORTS, 2 RIO PORTS, INPUT VOLTAGE 90-130 / 175-260 VAC,... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER SINCE: 01/04/2015, INFEED/REGENERATIVE FEEDBACK MODULE, SIMODRIVE 611, 55/71 KW, STABILIZED, INTERNAL COOLING, REPLACES: 6SN1145-1BA01-0DA0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SERIES 18-C CONTROL, 2 SLOT BACKPLANE, MAX 4 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BASED CONTROL UNIT, SIMOTION, D435, 8 DIGITAL INPUT, 8 DI/DO, 4 DRIVE-CLIQ, 2 PROFIBUS, 2 ETHERNET, 2 USB, 1 OPTION SLOT, 8.5 AMP, 24 VDC. FREE... | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL UNIT, NDCU-21C, W/O SOFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 7.1 AMP, 1.5 KW, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE POWER SUPPLY BOARD, SIMODRIVE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC SPINDLE DRIVE, 80 AMPS, 200/230 VAC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE FREQUENCY AC MOTOR DRIVE, 5 AMP, 3 HP, 460V, 3 PHASE, SERIES 6140. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, F5 SERIES, 3 PHASE, 305-440V/460-500V, OUTPUT: 0-1600 HZ MAX, INPUT: 50/60HZ, OUTPUT: 2.5-3.6 AMPS, INPUT: 1.8-2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, FREQUENCY INVERTER, 0.375-0.75W, 230V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOTION CONTROLLER, 4-AXIS, IMC S CLASS, INTEGRATED, 90-130/175-260 VAC INPUT, 5 AMP FUSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, POWER CUBE, STEPPER3, +5-12V, WITH STATUS INDICATOR, HEAT SINK ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMBEDDED MOTION CONTROLLER, 2 AMP, 24 VDC, 6 AXES, DIN RAIL MOUNTING, 0 TO 50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EPSILON BASE SERVO DRIVE, 3.0 AMP CONT. OUTPUT CURRENT, 6 AMP PEAK OUTPUT CURRENT, AKA: EB-203-00-000 ,960471-03, 960471-05. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXC CONTROLLER, 2 AXIS, CABINET INSTALLATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER FOR ET 200S, CAN BE COMBINED WITH POWER UNIT IPM25, U/F, FCC, SLVC VC WITH ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HR500 AC BRUSHLESS SERVO, 400 WATT AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDEXER CONTROL, 100-120/220-240 VAC, 0.8-0.4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDEXER, 90-240 VAC INPUT, 50/60 HZ, 13 PROGRAMMABLE INPUTS, 8 PROGRAMMABLE OUTPUTS, RS232C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INFEED MODULE, SIMODRIVE 611, REGENERATIVE FEEDBACK, 36/47 KW, CLOSED LOOP CONTROL, INTERNAL COOLING, MAIN CONTACTOR W/ BREAK CONTACT, (SUCCESSOR: 6SN1145-1BA02-0CA2), CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED MOTION CONTROLLER, CONTROL VOLTAGE 24VDC, INPUT VOLTAGE 230 VAC 50/60HZ, 9.3 AMPS, OUTPUT VOLTAGE 3 PHASE 200VAC AT 6 AMPS, OUTPUT FREQUENCY 0-600HZ, RS-232 COMMUNICATION, SEGEMENT... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED MOTION CONTROLLER, CONTROL VOLTAGE 24VDC, INPUT VOLTAGE 230 VAC 50/60HZ, 9.3 AMPS, OUTPUT VOLTAGE 3 PHASE 200VAC AT 6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED MOTION CONTROLLER, IMC S-CLASS, 4 AXIS, 20 DEDICATED DISCRETE INPUTS, (2) SERIAL PORT RS232 / RS422, (2) REMOTE I/O CHANNELS, 90-132 / 175-264 VAC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, I/O MODULE IF01B - OUTPUT MODULE, IF01B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, IF04C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MONITORING MODULE, SIMODRIVE 611, WITH HOUSING FOR 211/288 MM DEPTH, SIMODRIVE 611 U SERIES, UEB-MODUL INT/EXT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROL DRIVE, 2-AXIS CONTROL, 120-240 VAC, 50/60 HZ, 70 WATT, 71-013816. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR AMPLIFIER, DC BRUSHLESS, 18-55 VOLT / 5 AMP INPUT, 50 VDC / 10 AMP PEAK OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL, SERVO, AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR MODULE, MOMO, IN 600V, 18A RATED OUTPUT, 510-720 VDC LINK VOLTAGE, 24 VDC ELECTRONICS POWER SUPPLY, RECOMMENDED REPLACEMENT 6SL3420-1TE21-8AA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTI-AXIS MACHINE CONTROLLER, BAM SERIES 64, 120 VAC, 50/60 HZ, 0.65 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, OD16B, 0.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, CRT/KEYBOARD INTERFACE, AC 8200 CONTROL, CNC, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DECODER CONTROL CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCM CONTROLLER, MODEL PCM 550, 120/240 VAC, 1 PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PERFORMANCE MODULE, SIMODRIVE 611-D CLOSED-LOOP PLUG-IN CONTROL UNIT 1 AXIS, FOR DIGITAL DRIVES, PERFORMANCE CLOSED-LOOP CONTROL, CNC, REPLACED BY 6SN1118-0DG22-0AA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MATE "H" CONTROL, BASIC UNIT B POWER MATE H CONTROL, POWER MATE-MODEL H, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MATE CONTROLLER, POWER MATE - MODEL D, TYPE B INTERFACE, 24 VDC, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, 4 ACROSS, FULL VOLTAGE, 22.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, 46 AMP /AC, INV SA500. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, FIELD POWER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, S6, 3-PHASE, 91-100 AMP, 230/460 VAC INPUT, 50/60 HZ, 30/60 HP, 240/500 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, SIMODRIVE 611, 1 AXIS, 160 AMP, INTERNAL COOLING, CNC, REPLACED BY: 6SN1123-1AA00-0EA2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, SIMODRIVE 611, 1 AXIS, 300 AMP, INTERNAL COOLING, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, SIMODRIVE 611, 1 AXIS, 80 AMP, INTERNAL COOLING, CNC, REPLACES 6SN1123-1AA00-0DA0 AND 6SN1123-1AA00-0DA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, SIMODRIVE 610/210 AC FEED DRIVE P.C.B ANALOG CONNECTION 462010.9010.00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 0-115 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 3 PHASE, 400 VAC, 32 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS INTERFACE CARD, DC300 SPINDLE DRIVE BOARD, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESSOR 8K MEMORY MODULE, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESSOR MEMORY MODULE, 3264 PROCESSOR, 64K MEMORY, PCB BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT CANCELLED SINCE 01.04.2015, SIMODRIVE 611, POWER MODULE, 1 AXIS, 400 A, INTERNAL COOLING, ADD-ON FAN REQUIERD OR COOLING F. HOSE COOL. MOTOR RATED FEED = 140... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT CANCELLED SINCE: 01/04/2015, POWER MODULE, SIMODRIVE 611 POWER MODULE, 2 AXES, 8 A, INTERNAL COOLING, MOTOR RATED CURRENT: FEED = 3 A, MAIN SPINDEL = 3... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT CANCELLED10/06/2003, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 15 AMP, INTERNAL COOLING, SUCCESOR TO: 6SN1130-1AA11-0AA0, SUCCESSOR: 6SN1123-1AA00-0AA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE 2014, POWER MODULE, SIMODRIVE 611 POWER MODULE, 2-AXIS, 25 AMP, INTERNAL COOLING, SUCCESSOR: 6SN1123-1AB00-0HA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 30.09.2015, SIMODRIVE 611 POWER MODULE, 1-AXIS, 108 A, EXTERNAL COOLING, MOTOR RATED CURRENT: 1PH = 45 A, INDUCTION M.= 45 A, SUCCESSOR: 6SN1124-1AA00-0LA3, CNC. | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 30.09.2015, SIMODRIVE, 611 POWER MODULE, 1 AXIS, 80 A, EXTERNAL COOLING, MOTOR RATED CURRENT: 1FT5 = 40 A, 1FT6 = 28 A, 1PH =... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELED SINCE: 10/10/2006, CONTROL MODULE, SIMODRIVE 611-D CLOSED-LOOP PLUG-IN CONTROL UNIT, 2 AXES, FOR DIGITAL DRIVE FEED DRIVE+MAIN SPINDLE DRIVE W/O DIRECT MEASURING SYSTEM, CNC,... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE 09/30/2015, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 80 A, INTERNAL COOLING, REPLACED BY 6SN1123-1AA00-0DA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2015, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 15 A, INTERNAL COOLING, REPLACES: 6SN1123-1AA00-0AA0 & 6SN1123-1AA00-0AA1, CNC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2015, SIMODRIVE, 611 POWER MODULE, 1 AXIS, 25 A, INTERNAL COOLING, MOTOR RATED CURRENT: FEED = 9 A, MAIN SPINDEL = 8 A. | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2015, SIMODRIVE, 611 POWER MODULE, 1 AXIS, 8 A, INTERNAL COOLING, MOTOR RATED MOTOR RATED CURRENT: FEED = 3 A, MAIN SPINDEL =3... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2015, SIMODRIVE, 611 POWER MODULE, 2 AXES, 15 A, INTERNAL COOLING, MOTOR RATED CURRENT: FEED = 5 A, MAIN SPINDEL = 5 A,... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/04/15, POWER MODULE, SIMODRIVE 611 POWER MODULE, 18 AMP FEED, 24 AMP MAIN SPINDEL, 1 AXIS, INTERNAL COOLING, CNC. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/04/2015, INFEED MODULE, SIMODRIVE 611 IN/REG FEEDBACK MOD, SIMODRIVE 611 INFEED/REGENERATIVE FEEDBACK MODULE 36/47 KW, CLOSED-LOOP CONTROL, WITH INTERNAL COOLING, CNC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/04/2015, INFEED MODULE, SIMODRIVE 611A/D INFEED MODULE, 28/50 KW, UNREGULATED, FOR INTERNAL COOL, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 03/06/2002, PERFORMANCE MODULE, SIMODRIVE 611-A CLOSED-LOOP PLUG-IN CONTROL UNIT, 1 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 04.01.2015, SIMODRIVE 611 POWER MODULE, 2-AXIS, EXTERNAL COOLING, MOTOR RATED CURRENT: FEED = 18 A MAIN SPINDEL = 24 A. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 04/01/2015, CONTROL MODULE, SIMODRIVE 611 DIGITAL CONTROL LOOP BLOCK HIGH STANDARD 2 AXIS, 611D HIGH STANDARD 2 AXIS, REPLACES 6SN1118-0DM33-0AA0 AND 6SN1118-0DM33-0AA1 (DO... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 04/01/2015, CONTROL UNIT, SIMODRIVE 611, PERFORMANCE MODULE, DIGITAL CONTROL LOOP BLOCK, 2 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 07/06/2004, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 8 A, INTERNAL COOLING, SUCCESSORS: 6SN1123-1AA00-0HA1 & 6SN1123-1AA00-0HA2, CNC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 08/07/1998, FEED MODULE, SIMODRIVE 611-A, 4-8 AMP, VSA, STANDARD INTERFACE, REPLACED BY 6SN1123-1AA00-0HA0 AND 6SN1118-0AD11-0AA0, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09-30-2015, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 160 A, INTERNAL COOLING, REPLACED BY 6SN1123-1AA00-0EA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09.30.2014, SIMODRIVE 611 POWER MODULE, 1-AXIS, 160 A, EXTERNAL COOLING RATED MOTOR CURRENTS: 1FT5 = 80 A, 1FT6 = 56 A, 1PH =... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2008, CONTROL MODULE, SIMODRIVE CLOSED-LOOP PLUG-IN CONTROL UNIT, MAIN SPINDLE DRIVE WITH 1 PH BASIC VERSION, SUCCESSOR: 6SN1121-0BA11-0AA1, CNC. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2008, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 80 A, INTERNAL COOLING, CNC, REPLACED BY 6SN1123-1AA00-0DA2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2008, POWER MODULE, SIMODRIVE 611 POWER MODULE, SIMODRIVE LT-MODUL, 1 AXIS, 300 AMP, INTERNAL COOLING, SUCCESSOR: 6SN1123-1AA00-0JA1, CNC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2013, SERVO MODULE, SIMODRIVE 611 DIGITAL HIGH STANDARD, 2 AXIS CONTROL UNIT, SUCCESSOR: 6SN1118-0DM31-0AA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2014, FEEDBACK MODULE, INFEED/REGENERATIVE, SIMODRIVE 611, STABILIZED, 16/21 KW, 400-480 VAC, W/ INTERNAL COOLING AND BREAK CONTACT, REPLACED BY 6SN1145-1BA01-0BA2, CNC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2014, POWER MODULE, SIMODRIVE 611 POWER MODULE 2 AXIS, 25 AMP, EXTERNAL COOLING, SUCCESSOR: 6SN1124-1AB00-0BA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2014, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 8 A, INTERNAL COOLING, SUCCESSOR: 6SN1123-1AA00-0HA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2014, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1-AXIS, 25 AMP, EXTERNAL COOLING, SUCCESSOR: 6SN1124-1AA00-0BA2 COMPATIBLE, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2014, POWER MODULE, SIMODRIVE 611 POWER MODULE, 2-AXIS, 25 A, INTERNAL COOLING, SUCCESSOR: 6SN1123-1AB00-0BA2, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2018, CONTROL MODULE, SIMODRIVE 611 DIGITAL CONTROL LOOP BLOCK HIGH STANDARD, 2 AXIS, SUCCESSOR: 6SN1118-0DM31-0AA2 / CANNOT BE USED WITH SAE, CNC. FREE... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/15/2007, POWER MODULE, SIMODRIVE 611 POWER MODULE, 2-AXIS, 50 A, INTERNAL COOLING, REPLACED BY 6SN1123-1AB00-0CA1, 6SN1123-1AB00-0CA2, & 6SN1123-1AB00-0CA3, CNC. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 4/1/2015, CONTROL UNIT, SINUMERIK CNC, PLC 317-2DP USER MEMORY, PLC: 512 KB INTERNAL-HEAT-DISSIP ATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 9/30/2014, POWER MODULE, SIMODRIVE 611 POWER MODULE, 1 AXIS, 15 A, INTERNAL COOLING, SIMODRIVE LT-MODUL, INTERNAL COOLING, 15 AMP, REPLACEMENT 6SN1123-1AA00-0AA2 (COMPATIBLE), CNC. | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE:, 09/30/2008, POWER MODULE, SIMODRIVE 611U LT-MODUL INTERNAL COOLING, SIMODRIVE 611 POWER MODULE, 1 AXIS, 200 A, INTERNAL COOLING, SUCCESSOR: 6SN1123-1AA01-0FA1, CNC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS DISCONTINUED SINCE: 09.02.2006, RESOLVER MODULE, SIMODRIVE 611 UNIVERSAL DIGITAL CLOSED-LOOP CONTROL PLUG-IN UNIT, 1 AXIS, RESOLVER, REPLACED BY 6SN1118-0NJ01-0AA1, CNC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PROFI DRIVE CONTROLLER, INPUT, 200 - 240 VAC, 50 / 60 HZ, 9.7 AMP, 1 PHASE, OUTPUT, 240 VAC, 3 PHASE, 4.2 AMP, SCREW TERMINALS, DIRECT MOUNTING. | |
| DISCONTINUED BY MANUFACTURER, PT01A MODULE, POSITIONING MODULE, I/O MODULE PT01A - POSITION MODULE, CNC, REPLACED BY A16B-1310-0210. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RATIO CONTROLLER, FOR SERVO DRIVE, POSITIONING CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGEN REGULATOR, MODEL: RSR-2N, FOR SERVO DRIVE, INPUT VOLTAGE: 400VDC, INPUT CURRENT: 5A, INPUT FREQUENCY: DC, OUTPUT VOLTAGE: 400VDC, OUTPUT CURRENT: 5A, OUTPUT FREQUENCY: DC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, RESOLVER MODULE, SIMODRIVE 611 CONTROL UNIT RESOLVER CONTROL, 2 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, S6R POWER MODULE, AUTOMAX, 30/60 HP, 3 PHASE, 230/460 VAC INPUT, 50/60 HZ, 240/500 VDC OUTPUT, 100 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 10 AMP, 230 VAC, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 20-90 V INPUT, 40 AMP PEAK, 90 V OUTPUT, 36 A PEAK, J2 FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 20AMP, 20-90V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 4-11 AMP, DUAL CHANNEL, DC OPERATED, 4-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 5760 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, BRUSH TYPE PWM, 10V, 3MA OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, BRUSH, 10/20 AMP, 90 V PK, 600 W, 0.80 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, BRUSHLESS, PVM, CLASSIC, 6AMP CONTINUOUS, 12AMP PEAK, 20-60VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, BRUSHLESS,BRUSHLESS, PWM SERVO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, CLASSIC, 6AMP CONTINUOUS, 12AMP PEAK, 20-60VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, CYBERLINE M100D SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, DC, BRUSH, 24-90VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, INPUT: 24-180 V / 10 AMP, OUTPUT: 180 V / 10-20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, MODEL 7425AC, INPUT: 16 AMP / 32-264 VAC @ 50/60 HZ, OUTPUT: 20 AMP / 373VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, SINSUSOIDAL, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL 2AXIS INDEXER 110-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL AMPLIFIER, ANALOG, 6 AMP, 3 PHASE, 172V RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL MODULE, 7 AMP, 240 V AC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL RACK, SIMODRIVE, SIMODRIVE, W/O MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL SYSTEM, 24VDC 100MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, 10 SLOT SCREW CLAMP TERMINAL, J1 25-PIN CONNECTION, 15 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, 2 AXIS INDEXER, 120/240 VAC, 50/60 HZ, 70 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, CONTROL - POWER MATE E, 5 AMP, 250 V, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, CONTROLLER, BRUSHLESS SERVO MOTOR DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, MOTION CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, POSTION SYNCHRONIZER, ASTROPLX 100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 2-AXIS, 100-120 / 200-240 VAC, 50/60 HZ, 110-340 VDC, 32-BIT CPU / 24 BIT DSP, 24 PROGRAMMABLE INPUTS, 24 PROGRAMMABLE OUTPUTS, +- 10 V ANALOG... | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, VMS F2, 090.25010. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE BOARD, MODULE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE CONTROL MODULE, D-73230, IP00, 0-45 DEGREE C, 10 KW, 3 PHASE, 230/400 VAC, 560 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE CONTROLLER, FOR INDUSTRIAL ROBOT, 8 AMP, 0-480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE CONTROLLER, W/HD0002 FACEPLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE MODULE, 3 X 172 VDC,0.6 KVA 3.5 AMP, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE MODULE, 6420, WITH PROFIBUS INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE POWER SUPPLY MODULE, 63 AMP, 3 PHASE, 230/400/480 VAC, 50/60 HZ, D-73230, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE SIMO 3AXIS,3 AXIS SIMO SERVODRIVE,10" X 18" X 12",AVAILABLE, REBUILT SURPLUS, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE SUPPLY BOARD, SIMODRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE SYSTEM, SERIES 9 SYSTEM BOX 10 KW, 8520 SERIES 9/440 10 KW CNC RESOLVER BASED DRIVE SYSTEM, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 0.7 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1 PHASE, 120 VAC INPUT, 50/60 HZ, 13 AMP RMS MAX INPUT, 160 VDC BUS VOLTAGE, 8 AMP RMS (11.3 AMP PEAK MICROSTEPPING) NOMINAL. FREE... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1-3 PHASE, 5.9 KW, 15-36 AMP, 230 VAC, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1.5 KW, 6 AMP, SINGLE PHASE, 230-320 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 10 AMP, 24 V DC, MMC, 2-AXIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 10 AMP, 3 PHASE, 380-480 VAC CONNECTION VOLTAGE, 50/60 HZ, 24 VDC CONTROL VOLTAGE, 1 AMP, 0-480 VAC OUTPUT VOLTAGE, 0-600 HZ, VDM01D10AQ00. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 100 AMP, 480 VAC, 32 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 100-110VAC, 50/60HZ, DISCHARGE UNIT, DCR/DBR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 120 VAC, 1 PHASE, 50/60 HZ, 30 AMP OUTPUT, 9106-0082, BSA-30, 9106-0002. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200-220 V AC, 50/60 HZ, RS485. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 203 VAC, 20 AMP, 10/20 ARMS, FIRST RELEASE, 10 VDC FIRMWARE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 230 VAC, 50-60 HZ INPUT, OUTPUT: 325 VDC, 15 AMP, 5.9 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 230/250 VAC, 3.8 KVA, 11 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 24 AMP, 80 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 24 V INPUT, 15 W, 24 VDC OUTPUT, 100 MA, SCREW TERMINALS, W/ SENSOR CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 PHASE, 0-565/675 VDC INPUT, 4.9/3.9 AMP INPUT, 0-400/480 VAC OUTPUT, 4.0/3.2 AMP OUTPUT, 0-480 HZ OUTPUT, (KSD1-08). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 PHASE, 400-480 V AC, 50/60 HZ, 2.2-1.7 AMP, 500 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 PHASE, INPUT 460 VACAT 50/60 HZ, 2.8 AMPS INPUT, OUTPUT 3 PHASE 447 V AT 0-600 HZ, 30W/560W, CONTROL VOLTAGE 24 SERVOREGLER 637F-KOMPAKT. FREE... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 PHASE, LINE FILTER, BRAKING RESISTOR, ELECTRONIC RESTART INHIBIT, 4 KW, INPUT 3 X 400-480 V AC, 10 KVA, 50/60 HZ, OUTPUT 8.8-6.6 AMP, 3... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 X 380 TO 480 VAC, 3 X 21 AMPS, 3 X 350 VAC, 0 - 800 HZ, 14 KVA, 50 / 60 HZ, 0... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3-PHASE, 50/60HZ, INPUT: 3A RMS, OUTPUT: 3A RMS, 9A PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3AMP, 400VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3PH, 30ARM, 230/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3X0 OUTPUT, 480 V AC, 0-15 A, 0-500 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 47064801, 24-225 VAC,10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 4AMPS, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 5 FLA, 1 PHASE, 120/240 V, 50/60 HZ, 2.50-7.50 FLA PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 6 DRIVE AXIS, 4.7-28 V INPUT, 36 V OUTPUT, 200 KHZ, 1 MHZ, 32, WITH BOOST REGULATOR FOR LCD PANEL BACKLIGHT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 6.5 AMP, 3 PHASE, 380/480 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 95 AMP, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC AMPLIFIER, 50 AMP, 300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC DRIVE, NUTRUNNER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AC SERVO DRIVE 20S, AC SERVO AMPLIFIER C SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ACOPOS 1090, 8.8 AMP, 3 PHASE, 400-480 VAC, 4 KW, LINE FILTER AND BRAKING RESISTOR INTEGRATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ACOPOS, 1KW, 2.2AMP, 3X400VAC, COATED, LINE FILTER, INTERGRATED BRAKE RESISTOR AND ELECTRONIC SECURE RESTART INHIBIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ACOPOS, 4.4 AMP, 3 PHASE, 400-480 VAC, 50/60 HZ, 2 KW, LINE FILTER, INTEGRATED BRAKING RESISTOR, ELECTRONIC SECURE RESTART INHIBIT, 4 SLOTS FOR PLUG-IN MODULES. | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, BRUSHLESS, 18-55 VOLTS INPUT, 5 AMPS CONT., 50 VOLTS MAX OUTPUT, 5 AMPS CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, AMPLIFIER, INPUT, 208/230 VAC, 50/60 HZ, 5 AMPS, OUTPUT, 40 VDC, 13 AMPS, 15 AMP CB1, 1 AMP/250 VOLT F1. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRU 200 SERIES, 120-240 VAC, 1 PHASE, DM-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRU SERIES, INPUT: 1 PHASE / 120-240 VAC / 50/60 HZ / 5 AMP, OUTPUT: 120-240 VAC / 0-400 HZ / 2.5 AMP CONTINUOUS /... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRU SERIES, MODEL 47202701/005, INPUT 120-240 VAC, 50/60 HZ, PHASE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRU SERIES, MODEL 47202705/005, INPUT / 5 AMP / SINGLE PHASE / 120-240 VAC / 50/60 HZ, OUTPUT / 2.5-7.5 AMP / 120-240 VAC /... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRU SERIES, MODEL 48228001/005, INPUT / 5 AMP / SINGLE PHASE / 120/240 VAC / 50/60 HZ, OUTPUT / 2.50-7.50 AMP / 120/240 VAC /... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRU-200 ,30AMP ,1PH ,120/240VAC ,50/60HZ,9101-1303 ,DM-30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, BRU-200 SERIES, 30 AMP, 1 PHASE, 120/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, CONTROL MODULE, D-73230, IP00, 0-45 DEGREE C, 20 KW, 3 PHASE, 230-400 VAC, 560 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, COSMOS-1000, 200-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, DIGIFLEX DIGITAL, 100 SERIES, 40-250 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, DIGITAL, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, FORCED AIR COOLED, 5AMP, 100-125VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, FRONT PANEL INDICATORS, DUAL PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, HOUSING WITH POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INDEXER, MICROSTEP, 5AMP, 66VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INPUT: 1 PHASE 120/240 VAC 50/60 HZ, OUTPUT: 120/240 VAC 0-400 HZ, (DDM-009). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INPUT: 9.8 AMP 2 PHASE 0-585 VDC, OUTPUT: 8 AMP 3 PHASE 0-480 VAC 0-480 HZ 6.7 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, IP20, 14 KVA, 1 AMP, 3 PHASE, 350 VAC, 0-800 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, L180 SERIES, SINGLE-AXIS, LED INDICATOR, 3.9 KW, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MOTION CONTROLLER, XDC 700, PROGRAMABLE DIGITAL SERVO CONTROLLER, DIGITAL DISPLAY, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MOTOR CONTROL, E-STOP UNIT, ROBOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MULTI-AXIS CONTROLLER, BAM SERIES 64, 100-240 VAC INPUT, 50/60 HZ, 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, PMW ,115 VAC IN 36VDC OUT, MAX-100,9078-0121. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, POSITIONING, 120 VAC, 50/60 HZ INPUT, SHUNT FUSE, BRIDGE FUSE, DXA-202. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, PROFIBUS, STEPPER MOTOR CONTROLLER, 0.6-5 AMP, 24-75VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, 2 AXIS SERVO AMPLIFIER 3/4-0S / 0S-10S, DUAL AXIS SERVO DRIVE C SERIES, AC SERVO AMPLIFIER C SERIES, 2 AXIS, CNC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC 200 SERVO DRIVE, 50A SERVO MOD, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER 0L DIGITAL, AC SERVO DRIVE TYPE 0L, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER 0S/5S/10S/20S150, SERVO DRIVE C SERIES, AC SERVO AMPLIFIER C SERIES, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER 10 DIGITAL, AC SERVO DRIVE TYPE 10, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER 20/30 DIGITAL, AC SERVO DRIVE TYPE 20/30, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER 20M DIGITAL, AC SERVO DRIVE TYPE 20S/1500, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER 20S/3000 / 30S/300, SERVO DRIVE C SERIES, AC SERVO AMPLIFIER C SERIES, 240 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER 3-AXIS 10+10+10, AC SERVO DRIVE 3 AXES, VELOCITY CONTROL UNIT, 3 AXIS, ANALOG, CNC . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER 30/2000 DIGITAL, AC SERVO DRIVE TYPE 30/2000, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER DIGITAL 2 AXIS 2-0/1-0, DUAL AXIS AC SERVO DRIVE TYPE 2-0/1-0 + 2-0/1-0, DIGITAL, 2 AXIS, CNC . FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO AMPLIFIER DIGITAL.2 AXIS 0/5+0/5, DUAL AXIS AC SERVO DRIVE TYPE 0/5 + 0/5, DIGITAL, 2 AXIS, CNC . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO DRIVE 0/5/10, AC SERVO AMPLIFIER 0/5/10, ANALOG, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO DRIVE 3-0/4-0, SERVO AMPLIFIER 3-0/4-0, ANALOG, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO DRIVE 30A, AC SERVO AMPLIFIER 30A, ANALOG, 30 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, AC SERVO UNIT 0/5, AC SERVO DRIVE MODEL 0/5, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMP, SERVO AMPLIFIER FOR AC MOTORS 20-30, AC SERVO DRIVE 20/30, ANALOG, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIER, DIGITAL MOTOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER 2 AXIS 00M/0M, DUAL AXIS DC SERVO UNIT 00M/0M, 2 AXES DC VELOCITY CONTROL UNIT, 2 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER 2 AXIS 0M/0M, DUAL AXIS DC SERVO UNIT 0M/0M, 2 AXES DC VELOCITY CONTROL UNIT, 2 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER 2 AXIS DC 0M/5M, DUAL AXIS DC SERVO UNIT 0M/0M+5M, 2 AXES DC VELOCITY CONTROL UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, 2 AXIS SERVO AMPLIFIER 3-0S/4-0S, DUAL AXIS SERVO DRIVE C SERIES, AC SERVO AMPLIFIER C SERIES, 2 AXIS, CNC. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT 0-0SP 0S/5S, AC SERVO DRIVE TYPE 0S/5S, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT 2-0SP 1-0SP/3000, AC SERVO DRIVE TYPE 2-0SP 1-0AP/3000, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT 3 AXIS 0S/5S, AC SERVO DRIVE, 3 AXIS, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT 3 AXIS 0S/5SX3, AC SERVO DRIVE, 3 AXIS, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT 3 AXIS 2/0SP/10S, AC SERVO DRIVE, 3 AXIS, DIGITAL, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT 4-0S/3-0S, AC SERVO DRIVE TYPE 4-0S, 3-0S, DIGITAL, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT DIGITAL 50S, AC SERVO DRIVE TYPE 50S, DIGITAL, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT, AC SERVO DRIVE, 1.32KW, ROBOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT, AC SERVO DRIVE, 20S, 3.5KW, ROBOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMP UNIT, AC SERVO DRIVE, ROBOT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMPLIFIER 20S 30S/3000 40S, AC SERVO DRIVE MODEL 20S, 30S/3000, 40S, DIGITAL, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMPLIFIER 5-0 DIGITAL, AC SERVO DRIVE MODEL 5-0, DIGITAL, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMPLIFIER 5S-10S/3000-20S, AC SERVO AMPLIFIER C SERIES, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO AMPLIFIER UNIT 2-0S/1-0S, AC SERVO DRIVE MODEL 2-0S/1-0S, DIGITAL, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE UNIT DIGITAL 2 AXIS 0S/5S+10S, DUAL AXIS AC SERVO DRIVE MODEL 0S/5S + 10S, DIGITAL, 2 AXIS, CNC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE UNIT DIGITAL 2 AXIS 1-0S/2-0S + 10S, DUAL AXIS AC SERVO DRIVE 2-0S/1-0S + 10S, DIGITAL, 2 AXIS, ROBOT/CNC . | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE UNIT DIGITAL 2 AXIS 4-0S 3-0S /3000, DUAL AXIS AC SERVO DRIVE TYPE 4-0S/3-0S + 2-0S/1-0S, DIGITAL, 2 AXIS, CNC... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE UNIT DIGITAL 2 AXIS 4/3-0+1-0H, DUAL AXIS AC SERVO DRIVE 4-0S/3-0S+1-0H, DIGITAL, 2 AXIS, CNC . FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE UNIT DIGITAL 2 AXIS 5S + 10S/3000, DUAL AXIS AC SERVO DRIVE 0S-10S + 5S, DIGITAL, 2 AXIS, CNC . | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO DRIVE UNIT DIGITAL.2 AXIS 1-0S - 5S, DUAL AXIS AC SERVO DRIVE 2-0S/1-0S + 0S/5-0S, DIGITAL, 2 AXIS, ROBOT/CNC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO UNIT 1-0SP/2-0SP, AC SERVO AMPLIFIER C SERIES, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO UNIT 10, AC SERVO DRIVE TYPE 10, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO UNIT 2 AXIS 0/5, DUAL AXIS AC SERVO DRIVE MODEL 0/5, 2 AXIS, ANALOG, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO UNIT 20/30, AC SERVO DRIVE TYPE 20/30, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, AC SERVO UNIT 20M, AC SERVO DRIVE MODEL 20/30, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, DC SERVO AMPLIFIER W/ POWER SUPPLY, VELOCITY CONTROL UNIT, W/POWER SUPPLY, TOP BOARD: A20B-0007-0360, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, DC SERVO UNIT 10M/20M, VELOCITY CONTROL UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, MITY-SERVO SERIES DRIVE, AC SERVO DRIVE, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SE 110 ANALOG CONTROLLER, ANALOG, 0.3 AMP, 110/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO AMPLIFIER 2 AXIS 1-0S - 4-0S, DUAL AXIS SERVO UNIT C SERIES, AC SERVO AMPLIFIER C SERIES, 2 AXIS, CNC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO AMPLIFIER UNIT DC 10/20/30, VELOCITY CONTROL UNIT, W/O POWER SUPPLY, TOP BOARD; A20B-0007-0361, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO AMPLIFIER UNIT DC 10/20/30, VELOCITY CONTROL UNIT, W/POWER SUPPLY, TOP BOARD: A20B-0007-0360, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO UNIT DC 10L, VELOCITY CONTROL UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO UNIT DC 30M, DC SERVO AMPLIFIER TYPE 30M, VELOCITY CONTROL UNIT 30M, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SERVO UNIT DC 7L, DC SERVO DRIVE MODEL 7L, VELOCITY CONTROL UNIT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, SINGLE VELOCITY CONTROL UNIT (10M/20M), DC SERVO DRIVE MODEL 10/20 M, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, VELOCITY CONTROL UNIT (00M), DC SERVO DRIVE MODEL 00M, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, VELOCITY CONTROL UNIT, AC ANALOG SERVO CONTROL, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO MOTOR CONTROLLER, 5 AMP CONTINUOUS, 10 AMP PEAK, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SIMODRIVE 611, 12 AMP, 3 PHASE, 600 VDC INPUT, 0-490 VAC OUTPUT, SIMODRIVE RESISTOR PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SIMODRIVE RACK, 12INX18INX18IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SIMODRIVE, SINGLE AXIS, 50 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SIMOVERT, 19 AMP, 3PH, 380-500 VAC, 47-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SOLID STATE MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, STEPPER MOTOR CONTROLLER, 20-75 V AC INPUT, 50-60 HZ, 75 V AC MAX OUTPUT, 5 AMP CONTINUOUS, 7 AMP PEAK. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, TYPE BRU-500, MODEL PSM-50, INPUT 120/240VAC, 3PH, 50/60HZ, FLA41, OUTPUT 170/340VDC, 50 FLA CONT., 150 FLA PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ULTRA 100, 1 KW / 1.5 HP, 15 AMP PEAK, 1 PHASE, 100-240 VAC, 50/60 HZ, (SAME AS RELIANCE/ELECTROCRAF T DDM-009). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ULTRA SERIES, 50/60 HZ, 120/240 VAC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ULTRA SERIES, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, UNIVERSAL AC CONTROLLER, CONTR UAC 5030-30, SOLL Q 3000 UPM/9V, MOTOR BMH 115/3N/1RF1C, SOFT A 3.10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, VELOCITY CONTROL DC, SERVO AMPLIFIER DC 10L, DC SERVO UNIT TYPE 10L, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, VELOCITY CONTROL DC, SERVO AMPLIFIER DC 30M-2K, DC SERVO UNIT TYPE 30M/2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, VOLTAGE INVERTER, 13A/570VDC, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE/CONTROLLER, UV TORQUE AMPLIFIER, ANALOG, SINGLE AXIS, 10AMP, 100-120VAC, WITH FILTER/HEATSINK, (800-1466). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO INVERTER MODULE, 25 KVA, 41.5 AMP, 3 PHASE, 350 VAC, 540-650 VDC, 0-800 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR CONTROL STEPPING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR CONTROLLER, 7.5 AMP, 90-140 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO POS CONTROLLER POS 10.05. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO POWER MODULE, SINAMICS S120, 380-480 VAC, 50/60 HZ, 600 VDC, 60 AMP, 36 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO TORQUE AMPLIFIER/CONTROLLER , 18-55VDC 5AMP INPUT RATING, 5-10AMP CONTINUOUS/PEAK CURRENT, 10V VARIANCE, SCREW TERMINAL, 3/ LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINAMICS S120, SMART LINE MODULE, INPUT 3AC 380-480V, 50/60HZ, OUTPUT 600VDC, 17A, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE MOTOR MODULE, SINAMICS S120, 600 VDC INPUT, 400V 3AC OUTPUT, 60 AMP, INTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SLIDE SERVO DRIVE, 100-200VDC, 10 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMART LINE MODULE, SINAMICS, 3 PHASE, 10 KW, 17 AMP, 380-480 VAC, 600 VDC, 50/60 HZ, INTERNAL AIR COOLING, INCLUDES CONTROL VOLTAGE ADAPTER, SUCCESSOR IS 6SL3130-6AE21-0AB1. FREE... | |
| DISCONTINUED BY MANUFACTURER, SPINDLE DRIVER CONTROL UNIT, E3000 SERIES, 1.8 AMP, 100-240 VAC, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPINDLE MONITOR UNIT B, I/O LINK, RS232C, 24 VDC CP1 INPUT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SSD DRIVE, 650 VDC, 447 VAC, 4 AMPS, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEP MOTOR DRIVER, HIGH PERFORMANCE, RIPPLE SMOOTHING, INPUT / 24-48 VDC, OUTPUT / 5 AMP PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, 6415 SERIES, 7.1AMP PEAK, 5ARMS / 24-75VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER SERVO DRIVE CONTROLLER, 12 V DC-50 V DC, 1-3 A, POWER LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, 19 TERMINALS, 2 HOLE MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, MULTI-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL MODULE, SINAMICS, DIGITAL ANALOG TM31. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VELOCITY CONTROL UNIT ***BASE ONLY / NO TOP BOARD***, SEE A06B-6045-H001 & A06B-6045-H002, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VELOCITY CONTROL UNIT ***BASE ONLY / NO TOP BOARD***, SEE A06B-6045-H005 & A06B-6045-H006, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WEB GUIDE CONTROLLER, DUAL DRIVE, D-MAX 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTROL ASSEMBLY,POWER SUPPLY CONTROL UNIT,I/O POWER SUPPLY UNIT,ROBOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,M.1017. 3772, SERVO CONTROL, MMC, 2-AXIS ANALOG UNIT, 24 VDC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO AMPLIFIER, BRUSHLESS, PWM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO DRIVE,STEPPER MOTOR CONTROLLER,20-75V 8AMP INPUT,75V 7 AMP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY | |
| DISONTINUED BY MANUFACTURER, MICROSTEPPING DRIVE, 5000 SERIES,, 75 VDC MAX, 5 FLA, 10 APK. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE MOTOR MODULE, SINAMICS S120, DC LINK VOLTAGE, INPUT: 600 VDC, OUTPUT: 3 PHASE, 9 AMP, INTERNAL AIR COOLING, W/ DRIVE-CLIQ CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CONTROL EXTENSION MODULE, NUMERIC CONTROL EXTENSION, EXTENSION NX15.3, FOR SINUMERIK ONE, SINUMERIK 840D SL, SINUMERIK 828D, UP TO 6 AXES. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INDEXER, 115/120/230 VAC, 5 AMP PHASE IN FULL STEP MODE, 3.5 AMP PHASE IN MICROSTEP MODE, 12 KB, 12 OUTPUT, 16 INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 380 TO 500 V, .37 KW, ACPI, X2X LINK COMMUNICATION CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VFD, 380 TO 500 V, 1.5 KW, 2 HP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE-BASED CONTROLLER EXTENSION, SIMOTION CX32-2, INVERTER CONTROL MODULE, SIMOTION D4X5-2, 6 DIGITAL INPUT, 4 DIGITAL INPUT / DIGITAL OUTPUT, 4 DRIVE-CLIQ. FREE 2 YEAR RADWELL WARRANTY | |
| FANUC Servo Products A06B-6066-H004 | |
| GIDDINGS & LEWIS 503-14035-00 WITH GETTYS N350 DC & SERVO DRIVE 11-1015-15. FREE 2 YEAR RADWELL WARRANTY | |
| IC. OPERATIONAL AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER MODULE, ACOPOSMULTI, 2 AXES, 24 VDC OUTPUT, 750 VDC NOMINAL BUS VOLTAGE, 3.8 AMPS, WALL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER MODULE, POWERLINK INTERFACE, 2 X RESOLVER, 24-64 VDC, 2 MOTOR CONNECTIONS, 8 AMP CONTINUOUS CURRENT, 2 DIGITAL INPUTS 24 V DC, SINK, CAN BE USED AS TRIGGER INPUTS, 1... | |
| MODEL NC740 SERVO CONTROLLER, 40AMP CONTINUOUS 1,00AMP PEAK. CONSISTS OF TWO PLUG-IN ASSEMBLIES. . FREE 2 YEAR RADWELL WARRANTY | |
| MOTION CONTROLLER, 16-AXIS, ETHERNET POWERLINK CONTROL, ETHERNET, USB, RS232 & CANOPEN EXP I/O COMM, ETHERNET POWERLINK ONLY, BATTERY BACKED RAM & FLASH MEMORY, NO ANALOG INPUTS, 24/DC. FREE 2 YEAR... | |
| MOTION CONTROLLER, 8 AXIS, 40 MHZ CPU, 128K X 24 SRAM, 512K X 8 FLASH MEMORY, RS-232, 603672-102 AND 603670-102, PMAC2-PC/104. FREE 2 YEAR RADWELL WARRANTY | |
| MOTION CONTROLLER, ACR9000 SERIES, PROGRAMMABLE, ETHERNET POWERLINK AXIS CONTROL, ETHERNET/USB/RS232/C ANOPEN EXPANSION IO COMMUNICATION, ETHERNET POWERLINK ONLY, 16 AXIS, WITH BATTERY BACKED RAM/FLASH MEMORY, WITHOUT ANALOG INPUT, 24 VDC INPUT,15... | |
| NUTRUNNER DRIVE AC SERVO. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD SERVO DRIVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD, SERVO CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER ENTRY MODULE, C14, 10A, 250V, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:2-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN ROHS COMPLIANT: YES. | |
| POWER MODULE, 1.6KV, 500A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, 2 AXIS, 8A, EXTERNAL COOLING, FEED = 3, SPINDEL = 3 A, SIMODRIVE 611. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PRE-AMP BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESSOR 8K MEMORY MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PRODUCT IS CANCELLED SINCE: 04/01/2015, POWER MODULE, SIMODRIVE 611, POWER MODULE, 1 AXIS, INTERNAL COOLING, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER BOARD, 90V, PLC BOARD CARD. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER BRUSH TYPE PWM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER BRUSHLESS PWM SERVO 15 A. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER SINSUSOIDAL BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER, 30A BL SMART AMP ASSEMBLY, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER, BRUSH TYPE, PEAK:120/60A S:20-80VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROL 1AMP 1PH 115V. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROL 3AMP 115V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROL DC POWER. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROL MODULE, 3.5AMP, 240VAC, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROLLER 0500-M. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROLLER ASSEMBLY DRIVE, 340VDC , 25A. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROLLER AXIMA 0200. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROLLER AXIMA 0400. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROLLER, SIMATIC S7-400, FUNCTION MODULE, FM 453,3 CHANNEL, FO POSITIONING WITH SERVO AND STEPPER MOTORS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROLLER,CLASSIC (DISCONTINUED). FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE 3PH 380-480VAC 21.5AMP TYPE K10. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE 3PHASE 200/220VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE AC 100AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE DIGITAL CENTURION DSM015. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE MODULE, DIGITAL, ACOPOS, 8 INPUT, 400/100MA, 2AMP, 24V, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE SIMODRIVE 1AXIS 18/36AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE TRANSDRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, 2.1 KVA, 50/60 HZ, 400-480 V AC, 1.6-1.2 AMP, 500 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, 25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, 3 PHASE, LINE FILTER, BRAKING RESISTOR, ELECTRONIC RESTART INHIBIT, 4 KW, 3 X 400-480 VAC / 10 KVA / 50/60 HZ INPUT, 8.8-6.6 AMP / 3 X 0-400-480... | |
| SERVO DRIVE, 34 AMP, 400-480 VAC, 16 KW, COATED, LINE FILTER, INTEGRATED BRAKING RESISTOR, DC BUS POWER SUPPLY AND ELECTRONIC SECURE RESTART INHIBIT. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, 6AMP, 510-720 VDC INPUT, 0-480 VAC OUTPUT, 3 PHASE, 100KA. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, 9A/340VDC, 7A/240VAC, 3PHASE, 0-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, ACOPOS, INTEGRATED LINE FILTER, BRAKING RESISTOR, ELECTRONIC SAFE RESTART INTERLOCK, 2.3 AMP, 110/230 V, 0.45 KW. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, ACOPOSMULTI INVERTER MODULE, COLD PLATE OR PASS-THROUGH MOUNTING, 2 AXES, 7.6 AMP, 480 VAC, 500 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, ACR SERIES, ADD CANOPEN TO P1 VERSION COMM, 6 AXES, 8 ENCODER INPUTS, STANDARD FLASH MEMORY, NO ANALOG INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, INTEGRATED LINE FILTER, BRAKING RESISTOR, ELECTRONIC SAFE RESTART INTERLOCK, 3 PHASE, 230/480 VAC, 50/60 HZ, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, MULTI INVERTER ACUPUS, MULTI I0055D, 3 PHASE OUTPUT, 0-480 V AC, 0-500 HZ, 7.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, SERVAX-M, DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, SERVO AMP, AC 200 SERVO DRIVE, 25 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE,. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE/AMPLIFIER 240VAC 1PH. 15A RMS 47-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE/CONTROLLER, LEGACY 4XX SERIES, ANALOG, SINGLE-AXIS PANEL,10AMP, 225VDC, WITH HEATSINK, (800-1658). FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR 30AMP 4POLES 200VAC 1500/6000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR DRIVE, FEED CONTROLLER FOR DRILLING, SINGLE PHASE, 200 VAC, *** OEM PRODUCTS***. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO POSITION CONTROLLER 20/40AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO POWER MODULE, ACTIVE LINE MODULE, SINAMICS S120, 3 PHASE, 60 AMP, 36 KW, 380-480 VAC, 600 VDC, 50/60 HZ, INCLUDES DRIVE-CLIQ CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Servo Products 6AU1432-2AA00-0AA0 | |
| SIEMENS Servo Products 6SL3120-1TE21-8AA3 | |
| SIEMENS Servo Products 6SL3120-2TE21-0AA4 | |
| SIEMENS Servo Products 6SL3130-6AE21-0AB1 | |
| SIEMENS Servo Products 6SL3252-0BB01-0AA0 | |
| SIEMENS Servo Products 6SN1112-1AC01-0AA1 | |
| SIEMENS Servo Products 6SN1118-0AA11-0AA0 | |
| SIEMENS Servo Products 6SN1123-1AA00-0BA1 | |
| SIEMENS Servo Products 6SN1123-1AA00-0CA1 | |
| SIEMENS Servo Products 6SN1123-1AA00-0EA1 | |
| SIEMENS Servo Products 6SN1123-1AA00-0JA1 | |
| SIEMENS Servo Products 6SN1123-1AB00-0BA1 | |
| SIEMENS Servo Products 6SN1123-1AB00-0CA3 | |
| SIEMENS Servo Products 6SN1145-1BA02-0CA1 | |
| SIMOVERT AC CONVERTER 3PH 380/415VAC 50/60HZ 10KVA. FREE 2 YEAR RADWELL WARRANTY | |
| SINAMICS S120 BASIC LINE MODULE 500-690V 3AC, 50/60 HZ, 1400A OUTPUT: 675-930 V DC TYPE RATING: 1100KW BUILT-IN UNIT IP00 DESIGN CIM INTERNAL AIR COOLING INCL. DRIVE-CLIQ CABLE. FREE 2... | |
| SINAMICS S120 BASIC LINE MODULE INPUT: 500-690V 3AC, 50/60 HZ OUTPUT: 675-930 V DC, 300 A, 250 KW TYPE OF CONSTRUCTION: BUILT-IN WITH WITHDRAWABLE ELECTRONIC UNIT (CIM) INTERNAL AIR COOLING... | |
| SINAMICS S210 INPUT VOLTAGE: 200-240V 1AC; -10%/+10%; 1.4A; 45-66HZ; OUTPUT VOLTAGE: 0-INPUT V; 0.8 A 0-550HZ; MOTOR: 0.1 KW; DEGREE OF PROTECTION: IP20; FRAME SIZE A; 45 X 170 X... | |
| SINAMICS V90. PROFINET, INPUT: 1AC/3AC 200-240V, 5.0A/3.0A, 50/60HZ, OUTPUT: 3AC 0-INPUT V 2.6A 0-330HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE MOTOR MODULE, SINAMICS S120, INPUT: 600 VDC, OUTPUT: 132 AMP 3 PHASE 400 VAC, BOOKSIZE FRAME, INTERNAL AIR COOLING, 1.26-1.29 KW POWER LOSS, 0 TO 40 DEGREE C, IP20... | |
| SMART LINE MODULE, SINAMICS S120, 3 PHASE, 17 AMP, 10 KW, 380-480 VAC, 600 VDC, 50/60 HZ, FRAME SIZE: BOOKSIZE, INTERNAL AIR COOLING, INCLUDES CONTROL VOLTAGE ADAPTER, SUCCESSOR FOR 6SL3130-6AE21-0AA0. | |
| SMART MOVE SERVO CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER CONTROLLER, 6K SERIES, 8-AXIS SERVO, 24 VDC, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER DRIVE, ANALOG, 6415 SERIES, 7.1 A PEAK, 5 A RMS, 24-75 VDC, NO CUSTOMIZATION, INCLUDES COVER, NO HEAT SINK, INCLUDES CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR MODULE, ACOPOSMICRO, X2X LINK INTERFACE, CONTROL FOR 2 STEPPER MOTORS, 256 MICROSTEPS PER STEP, 2 TRIGGER INPUTS, 24-64 VDC, 10 AMP CONTINUOUS, 1 DIGITAL OUTPUT. FREE 2 YEAR... | |
| TERMINAL MODULE, 4 INPUT, 4 OUTPUT, 24 VDC, TM41. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |