Yamaha Motor- Robot Division Multi-Axis Controllers with Advanced Functions RCX240

Description
RCX141 and RCX142 united into one unit Besides Cartesian and SCARA robots, this controller also handle a mixed combination of single axis robot FLIP-X and linear single-axis robot PHASER. The absolute position data hold time: 1 year The current position information is monitored even during a long vacation, while the controller is kept unused and while it is transported so that thereturn to the origin process is not required when the controller is activated again. Linear and circular interpolation in 2 and 3 dimensions These functions ensure smooth and high precision operation ideal for tasks such as sealing. Passing point output The general-purpose output can be turned on or off at the specified point during interpolation tasks without having to stop robot operation along that axis. Area check output During robot operation, this function sends an I/O output when the robot enters a preset area or zone. Push function This function controls the motor torque during grip and press-fit operation. Dual-synchronous drive function The RX240 includes a dual-drive function for simultaneously driving 2 axes. The dual drive function is effective on Cartesian robots for conveying heavyweight payloads and long strokes along the Y axis. Multitasking function This function simultaneously runs multiple (maximum of 8 tasks) in parallel on robot peripheral equipment, etc. 2-robot control & auxiliary axis control Assigning 2 robot units as main and sub allows multitasking as well as operating these robots asynchronously. Supports a full range of options Select from parallel I/O boards (NPN/PNP), and network options (CC-Link, DeviceNet, Profibus, Ethernet). Also supports the iVY board and tracking boards. Capable of using additional function of “YC-Link option” for additional axis Linking the RCX series controller with the SR1 series single-axis controller allows controlling a maximum of 8 axes (synchronous control of 6 axes). Utilizes system assets from prior models RCX141 / RCX142 This RCX240 is compatible with systems using the RCX141, RCX142 and so can be shifted unchanged to function as host/upstream device on those systems.
Datasheet
Description
RCX141 and RCX142 united into one unit Besides Cartesian and SCARA robots, this controller also handle a mixed combination of single axis robot FLIP-X and linear single-axis robot PHASER. The absolute position data hold time: 1 year The current position information is monitored even during a long vacation, while the controller is kept unused and while it is transported so that thereturn to the origin process is not required when the controller is activated again. Linear and circular interpolation in 2 and 3 dimensions These functions ensure smooth and high precision operation ideal for tasks such as sealing. Passing point output The general-purpose output can be turned on or off at the specified point during interpolation tasks without having to stop robot operation along that axis. Area check output During robot operation, this function sends an I/O output when the robot enters a preset area or zone. Push function This function controls the motor torque during grip and press-fit operation. Dual-synchronous drive function The RX240 includes a dual-drive function for simultaneously driving 2 axes. The dual drive function is effective on Cartesian robots for conveying heavyweight payloads and long strokes along the Y axis. Multitasking function This function simultaneously runs multiple (maximum of 8 tasks) in parallel on robot peripheral equipment, etc. 2-robot control & auxiliary axis control Assigning 2 robot units as main and sub allows multitasking as well as operating these robots asynchronously. Supports a full range of options Select from parallel I/O boards (NPN/PNP), and network options (CC-Link, DeviceNet, Profibus, Ethernet). Also supports the iVY board and tracking boards. Capable of using additional function of “YC-Link option” for additional axis Linking the RCX series controller with the SR1 series single-axis controller allows controlling a maximum of 8 axes (synchronous control of 6 axes). Utilizes system assets from prior models RCX141 / RCX142 This RCX240 is compatible with systems using the RCX141, RCX142 and so can be shifted unchanged to function as host/upstream device on those systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Axis Controllers with Advanced Functions - RCX240 - Yamaha Motor- Robot Division
Hamamatsu, Japan
Multi-Axis Controllers with Advanced Functions
RCX240
Multi-Axis Controllers with Advanced Functions RCX240
RCX141 and RCX142 united into one unit Besides Cartesian and SCARA robots, this controller also handle a mixed combination of single axis robot FLIP-X and linear single-axis robot PHASER. The absolute position data hold time: 1 year The current position information is monitored even during a long vacation, while the controller is kept unused and while it is transported so that thereturn to the origin process is not required when the controller is activated again. Linear and circular interpolation in 2 and 3 dimensions These functions ensure smooth and high precision operation ideal for tasks such as sealing. Passing point output The general-purpose output can be turned on or off at the specified point during interpolation tasks without having to stop robot operation along that axis. Area check output During robot operation, this function sends an I/O output when the robot enters a preset area or zone. Push function This function controls the motor torque during grip and press-fit operation. Dual-synchronous drive function The RX240 includes a dual-drive function for simultaneously driving 2 axes. The dual drive function is effective on Cartesian robots for conveying heavyweight payloads and long strokes along the Y axis. Multitasking function This function simultaneously runs multiple (maximum of 8 tasks) in parallel on robot peripheral equipment, etc. 2-robot control & auxiliary axis control Assigning 2 robot units as main and sub allows multitasking as well as operating these robots asynchronously. Supports a full range of options Select from parallel I/O boards (NPN/PNP), and network options (CC-Link, DeviceNet, Profibus, Ethernet). Also supports the iVY board and tracking boards. Capable of using additional function of “YC-Link option” for additional axis Linking the RCX series controller with the SR1 series single-axis controller allows controlling a maximum of 8 axes (synchronous control of 6 axes). Utilizes system assets from prior models RCX141 / RCX142 This RCX240 is compatible with systems using the RCX141, RCX142 and so can be shifted unchanged to function as host/upstream device on those systems.

RCX141 and RCX142 united into one unit

Besides Cartesian and SCARA robots, this controller also handle a mixed combination of single axis robot FLIP-X and linear single-axis robot PHASER.

The absolute position data hold time: 1 year

The current position information is monitored even during a long vacation, while the controller is kept unused and while it is transported so that thereturn to the origin process is not required when the controller is activated again.

Linear and circular interpolation in 2 and 3 dimensions

These functions ensure smooth and high precision operation ideal for tasks such as sealing.

Passing point output

The general-purpose output can be turned on or off at the specified point during interpolation tasks without having to stop robot operation along that axis.

Area check output

During robot operation, this function sends an I/O output when the robot enters a preset area or zone.

Push function

This function controls the motor torque during grip and press-fit operation.

Dual-synchronous drive function

The RX240 includes a dual-drive function for simultaneously driving 2 axes. The dual drive function is effective on Cartesian robots for conveying heavyweight payloads and long strokes along the Y axis.

Multitasking function

This function simultaneously runs multiple (maximum of 8 tasks) in parallel on robot peripheral equipment, etc.

2-robot control & auxiliary axis control

Assigning 2 robot units as main and sub allows multitasking as well as operating these robots asynchronously.

Supports a full range of options

Select from parallel I/O boards (NPN/PNP), and network options (CC-Link, DeviceNet, Profibus, Ethernet). Also supports the iVY board and tracking boards.

Capable of using additional function of “YC-Link option” for additional axis

Linking the RCX series controller with the SR1 series single-axis controller allows controlling a maximum of 8 axes (synchronous control of 6 axes).

Utilizes system assets from prior models RCX141 / RCX142

This RCX240 is compatible with systems using the RCX141, RCX142 and so can be shifted unchanged to function as host/upstream device on those systems.

Supplier's Site Datasheet
Servo Drive/Servo Control - 97793392 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
97793392
Servo Drive/Servo Control 97793392
DISCONTINUED BY MANUFACTURER, ROBOT CONTROLLER, 200-230V, 50/60HZ, 12.5AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROBOT CONTROLLER, 200-230V, 50/60HZ, 12.5AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Yamaha Motor- Robot Division Radwell International
Product Category Motor Controllers Servo Drives
Product Number RCX240 97793392
Product Name Multi-Axis Controllers with Advanced Functions Servo Drive/Servo Control
Axes 4.0
Servo Feedback Resolver
Communication RS232
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

600 V High Performance BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5556A - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 52-pin
Communication USART (3), I2C, CAN
View Details
Motor Drivers, Controllers - 296-DRV8245PQPWPRQ1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)"
Communication SPI
View Details
3 suppliers
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMI111T-046H - IMI111T-046H - Infineon Technologies AG
Specs
Product Pulse Width Modulation Drive
Phase   Three Phase
View Details