SCHURTER Inc Servo Drive/Servo Control 6220.532

Description
POWER ENTRY MODULE, C14, 10A, 250V, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:2-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER ENTRY MODULE, C14, 10A, 250V, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:2-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Drive/Servo Control - 38946780 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
38946780
Servo Drive/Servo Control 38946780
POWER ENTRY MODULE, C14, 10A, 250V, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:2-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY MODULE, C14, 10A, 250V, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:2-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Servo Drives
Product Number 38946780
Product Name Servo Drive/Servo Control
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-715A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 20 to 80 volts
Continuous Current 7.5 amps
View Details
Ultra 3000 Servo Drive - 2098-DSD-HV030X-DN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 230 to 480 volts
Power 3000 watts
View Details
2 suppliers