Cornell Dubilier Aluminum Electrolytic SK102M016ST

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 790 mA @ 120 Hz, 85°C ESR: 210 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 790 mA @ 120 Hz, 85°C ESR: 210 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SK102M016ST is a 1000 µF, 16 Vdc radial leaded aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for 2000 hours at 85°C. It has a maximum ESR of 210 mΩ at 120 Hz and 25°C, and a ripple current rating of 790 mA at 120 Hz and 85°C. The component measures 10.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates within a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

SK102M016ST is a 1000 µF, 16 Vdc radial leaded aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for 2000 hours at 85°C. It has a maximum ESR of 210 mΩ at 120 Hz and 25°C, and a ripple current rating of 790 mA at 120 Hz and 85°C. The component measures 10.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates within a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK102M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK102M016ST
Aluminum Electrolytic SK102M016ST
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 790 mA @ 120 Hz, 85°C ESR: 210 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 21mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 790 mA @ 120 Hz, 85°C
  • ESR: 210 mΩ @ 120 Hz, 25°C
  • Diameter: 10mm
  • Length: 21mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308219-SK102M016ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308219-SK102M016ST
Capacitors - Aluminum Electrolytic Capacitors 1308219-SK102M016ST
Win Source Part Number: 1308219-SK102M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 200 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 210mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1689,2266-SK102M 016ST,SK102M016ST

Win Source Part Number: 1308219-SK102M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 200
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 210mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1689,2266-SK102M016ST,SK102M016ST

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1689-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1689-ND
Aluminum Electrolytic Capacitors 338-1689-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 210mOhm 2000 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 210mOhm 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
1000uF 16V 0.21 Ohm Capacitor
58-SK102M016ST
1000uF 16V 0.21 Ohm Capacitor 58-SK102M016ST
Cap Aluminum Lytic 1000uF 16V 20% (10 X 21mm) Radial 5mm 0.21 Ohm 0.79A 2000h 85°C Standard Product overview: SK102M016ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SK102M016ST can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 16V 20% (10 X 21mm) Radial 5mm 0.21 Ohm 0.79A 2000h 85°C Standard Product overview: SK102M016ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SK102M016ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SK102M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK102M016ST
Aluminum Electrolytic Capacitors 2002-SK102M016ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 1000µF 16V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 1000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK102M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK102M016ST
Capacitors - Aluminum Electrolytic Capacitors SK102M016ST
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - SK102M016ST - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
SK102M016ST
Aluminum Electrolytic Capacitors SK102M016ST
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SK102M016ST 1308219-SK102M016ST 338-1689-ND 58-SK102M016ST 2002-SK102M016ST SK102M016ST SK102M016ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 1000uF 16V 0.21 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-106MSR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers