Cornell Dubilier Film Paper Film Capacitors WMC08S68K-F

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.1mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.1mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type WMC08S68K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.068 µF, rated for 80 Vdc, measuring 6.3 mm in diameter and 15.1 mm in length, and featuring tinned copper-clad steel leads. It operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. Nominal capacitance tolerance is ±10%, dissipation factor is ≤0.75% at 1 kHz and 25 °C, and it supports a maximum dV/dt of 2100 V/µs. The non-inductive film/foil construction makes it suitable for high-pulse applications, and it is designed for automatic insertion on printed circuit boards.

Datasheet Summary
Powered by GS/AI

Type WMC08S68K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.068 µF, rated for 80 Vdc, measuring 6.3 mm in diameter and 15.1 mm in length, and featuring tinned copper-clad steel leads. It operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. Nominal capacitance tolerance is ±10%, dissipation factor is ≤0.75% at 1 kHz and 25 °C, and it supports a maximum dV/dt of 2100 V/µs. The non-inductive film/foil construction makes it suitable for high-pulse applications, and it is designed for automatic insertion on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08S68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08S68K-F
Film Paper Film Capacitors WMC08S68K-F
For New Design: Yes Capacitance: 68 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.1mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 2100
  • RMS Current: —
  • ESR: —
  • Diameter: 6.3mm
  • Length: 15.1mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08S68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08S68K-F
Capacitors - Film Capacitors WMC08S68K-F
CAP FILM 0.068UF 10% 80VDC AXIAL

CAP FILM 0.068UF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMC08S68K-F WMC08S68K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 2002-105MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers