Cornell Dubilier Film Paper Film Capacitors WMC08D33K-F

Description
For New Design: Yes Capacitance: 3.3 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type WMC08D33K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.0033 µF, rated for 80 Vdc, and a tolerance of ±10%. It measures 4.7 mm in diameter and 10.3 mm in body length, with tinned copper-clad steel leads. The capacitor operates from -55 °C to 125 °C, with full rated voltage up to 85 °C and derated linearly to 50% at 125 °C. It has a dV/dt rating of 5000 V/µs and meets a dissipation factor of 0.75% maximum at 25 °C and 1 kHz. The insulation resistance is 100,000 MΩ minimum, and dielectric strength is 250% of rated voltage for one minute.

Datasheet Summary
Powered by GS/AI

Type WMC08D33K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.0033 µF, rated for 80 Vdc, and a tolerance of ±10%. It measures 4.7 mm in diameter and 10.3 mm in body length, with tinned copper-clad steel leads. The capacitor operates from -55 °C to 125 °C, with full rated voltage up to 85 °C and derated linearly to 50% at 125 °C. It has a dV/dt rating of 5000 V/µs and meets a dissipation factor of 0.75% maximum at 25 °C and 1 kHz. The insulation resistance is 100,000 MΩ minimum, and dielectric strength is 250% of rated voltage for one minute.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08D33K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08D33K-F
Film Paper Film Capacitors WMC08D33K-F
For New Design: Yes Capacitance: 3.3 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 3.3 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 10.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - 1340161-WMC08D33K-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1340161-WMC08D33K-F
Capacitors - Film Capacitors 1340161-WMC08D33K-F
Win Source Part Number: 1340161-WMC08D33K-F Category: Capacitors - Film Capacitors Series: WMC Termination: PC Pins Package: Bulk Voltage Rating - AC: 50V Voltage Rating - DC: 80V Size / Dimension: 0.185" Dia x 0.406" L (4.70mm x 10.30mm) Applications: High Pulse, DV/DT Standard Package: 500 Capacitance: 3300 pF Tolerance: ±10% Dielectric Material: Polyester Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1340161-WMC08D33K-F
Category: Capacitors - Film Capacitors
Series: WMC
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 50V
Voltage Rating - DC: 80V
Size / Dimension: 0.185" Dia x 0.406" L (4.70mm x 10.30mm)
Applications: High Pulse, DV/DT
Standard Package: 500
Capacitance: 3300 pF
Tolerance: ±10%
Dielectric Material: Polyester
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet
Capacitors - Film Capacitors - WMC08D33K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08D33K-F
Capacitors - Film Capacitors WMC08D33K-F
CAP FILM 3300PF 10% 80VDC AXIAL

CAP FILM 3300PF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number WMC08D33K-F 1340161-WMC08D33K-F WMC08D33K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Paper Film Capacitors - 103MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors - Film Capacitors - 105PHC330KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details