Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in high-voltage applications such as radar amplifiers and power supplies. The T6W6NR-F is an oval, hermetically sealed metal case capacitor with 10-32 screw terminals and thermoset plastic bushings, rated for 600 Vdc at a capacitance of 6.0 µF with ±10% tolerance. It operates from -55 °C to 105 °C, with full voltage rating up to 85 °C and derated to 50% at 105 °C. The case dimensions are 2.38 in (height) × 2.88 in (width) × 2.88 in (depth), labeled as case code C. It is constructed for long-term reliability under harsh environmental conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | T6W6NR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |