Cornell DubilierFilm Paper Film CapacitorsSFS37T45-15K475E-F
Description
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 4.75 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 4.75 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFS37T45-15K475E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It has a capacitance of 45-15 µF and a rated voltage of 370 Vac. The part features three terminals with a common terminal and is housed in a 2.12 inch round aluminum case with a height of 4.75 inches. It operates over a temperature range of -40°C to 70°C, has a capacitance tolerance of ±10%, and meets EIA Standard EIA-456-A with cULus recognition under E71645. The capacitor supports a 60,000-hour service life at rated conditions and provides fault current protection up to 10,000 A.
Datasheet Summary Powered by GS/AI
The SFS37T45-15K475E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It has a capacitance of 45-15 µF and a rated voltage of 370 Vac. The part features three terminals with a common terminal and is housed in a 2.12 inch round aluminum case with a height of 4.75 inches. It operates over a temperature range of -40°C to 70°C, has a capacitance tolerance of ±10%, and meets EIA Standard EIA-456-A with cULus recognition under E71645. The capacitor supports a 60,000-hour service life at rated conditions and provides fault current protection up to 10,000 A.
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 4.75 in.
Length: —
Width: —