Cornell Dubilier Film Paper Film Capacitors WMC08P12K-F

Description
For New Design: Yes Capacitance: 120 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm Length: 16.7mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 120 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm Length: 16.7mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WMC08P12K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.12 µF, rated for 80 Vdc, and suitable for automatic insertion on printed circuit boards. It features tinned copper-clad steel leads, a body diameter of 8.7 mm, and a length of 16.7 mm. The capacitor has a capacitance tolerance of ±10%, operates from -55 °C to 125 °C, and is non-inductive with a maximum dissipation factor of 0.75% at 1 kHz and 25 °C. It supports a dV/dt rating of 1500 V/µs and meets the life test requirement of 250 hours at 85 °C and 125% rated voltage.

Datasheet Summary
Powered by GS/AI

WMC08P12K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.12 µF, rated for 80 Vdc, and suitable for automatic insertion on printed circuit boards. It features tinned copper-clad steel leads, a body diameter of 8.7 mm, and a length of 16.7 mm. The capacitor has a capacitance tolerance of ±10%, operates from -55 °C to 125 °C, and is non-inductive with a maximum dissipation factor of 0.75% at 1 kHz and 25 °C. It supports a dV/dt rating of 1500 V/µs and meets the life test requirement of 250 hours at 85 °C and 125% rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08P12K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08P12K-F
Film Paper Film Capacitors WMC08P12K-F
For New Design: Yes Capacitance: 120 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm Length: 16.7mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 120 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1500
  • RMS Current: —
  • ESR: —
  • Diameter: 8.7mm
  • Length: 16.7mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WMC08P12K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105K400CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers