Cornell Dubilier Capacitor Paper Film 2Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier T20W2N

Description
CAPACITOR PAPER FILM 2UF, 2KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: No
Description
CAPACITOR PAPER FILM 2UF, 2KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 2Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier - 78H4344 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 2Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier
78H4344
Capacitor Paper Film 2Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier 78H4344
CAPACITOR PAPER FILM 2UF, 2KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: No

CAPACITOR PAPER FILM 2UF, 2KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78H4344
Product Name Capacitor Paper Film 2Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details