Cornell DubilierFilm Paper Film CapacitorsSFS37T45-7.5K384E-F
Description
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFS37T45-7.5K384E-F is a dual-rated, oil-filled motor run capacitor using metallized polypropylene film, designed for air conditioning and compressor applications with separate capacitance values of 45 µF and 7.5 µF at 370 Vac. It features a 2.12 in. diameter round case, 3.84 in. height, and three terminals for common and dual output connections. The capacitor has a capacitance tolerance of ±10%, operates from -40 °C to 70 °C, and is cULus recognized under E71645. It meets EIA Standard EIA-456-A and has a 60,000-hour service life objective at rated conditions. Fault current protection up to 10,000 A and self-healing properties are included.
Datasheet Summary Powered by GS/AI
The SFS37T45-7.5K384E-F is a dual-rated, oil-filled motor run capacitor using metallized polypropylene film, designed for air conditioning and compressor applications with separate capacitance values of 45 µF and 7.5 µF at 370 Vac. It features a 2.12 in. diameter round case, 3.84 in. height, and three terminals for common and dual output connections. The capacitor has a capacitance tolerance of ±10%, operates from -40 °C to 70 °C, and is cULus recognized under E71645. It meets EIA Standard EIA-456-A and has a 60,000-hour service life objective at rated conditions. Fault current protection up to 10,000 A and self-healing properties are included.
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —