Cornell Dubilier Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier T30P5NR-F

Description
CAPACITOR PAPER FILM 0.5UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes
Description
CAPACITOR PAPER FILM 0.5UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier - 47M3147 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier
47M3147
Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier 47M3147
CAPACITOR PAPER FILM 0.5UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

CAPACITOR PAPER FILM 0.5UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47M3147
Product Name Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers