Cornell Dubilier Film Capacitors WMC08D47K-F

Description
CAP FILM 4700PF 10% 80VDC AXIAL
Datasheet
Description
CAP FILM 4700PF 10% 80VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMC08D47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMC08D47K-F
Film Capacitors WMC08D47K-F
CAP FILM 4700PF 10% 80VDC AXIAL

CAP FILM 4700PF 10% 80VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 4700Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K4947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier
66K4947
Capacitor Polyester Film, 4700Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier 66K4947
CAPACITOR POLYESTER FILM, 4700PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4700PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMC08D47K-F 66K4947
Product Name Film Capacitors Capacitor Polyester Film, 4700Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details