Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFT44S50K391B

Description
50µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
50µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - SFT44S50K391B-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFT44S50K391B-ND
Motor Start, Motor Run Capacitors (AC) SFT44S50K391B-ND
50µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

50µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302463-SFT44S50K391B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302463-SFT44S50K391B
Capacitors - Film Capacitors 1302463-SFT44S50K391B
Win Source Part Number: 1302463-SFT44S50K391 B Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 10 Capacitance: 50 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.620" Dia (66.55mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1302463-SFT44S50K391B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 10
Capacitance: 50 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.620" Dia (66.55mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Film Capacitors - SFT44S50K391B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFT44S50K391B
Capacitors - Film Capacitors SFT44S50K391B
CAP FILM 50UF 10% 440VAC RADIAL

CAP FILM 50UF 10% 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SFT44S50K391B-ND 1302463-SFT44S50K391B SFT44S50K391B
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 50 microF 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF681K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details