The UNL8W15K-F is a board-mount film capacitor designed for DC link and filter applications, with a capacitance of 15.0 µF and a rated voltage of 800 Vdc. It measures 35 mm in diameter and 53.7 mm in height, with long tin-plated brass pins. The capacitor supports a peak dV/dt of 630 V/µs and has ripple current ratings of 18.8 A at 25 °C, 15.0 A at 50 °C, and 9.8 A at 75 °C at 100 kHz. Its operating temperature range is -55 °C to 105 °C, with full voltage rating up to 85 °C. It complies with IEC 61071 and features a UL94V-0 rated plastic case and dry resin filling. ESR at 25 °C is 42 mΩ.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC Link and Filter Capacitors 15µF 800V
15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial, Can
CAP FILM 15UF 10% 800VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UNL8W15K-F | 2002-UNL8W15K-F | 338-1372-ND | UNL8W15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |