Cornell Dubilier Film Paper Film Capacitors WMC08D22K-F

Description
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08D22K-F is a miniature axial-leaded polyester film/foil capacitor for automatic insertion on printed circuit boards, with a capacitance of 0.022 µF, a rated voltage of 80 Vdc, and dimensions of 4.7 mm in diameter and 10.3 mm in length. It features tinned copper-clad steel leads, a capacitance tolerance of ±10%, an operating temperature range of -55 °C to 125 °C, and a dV/dt rating of 5000 V/µs. The capacitor is non-inductive and suitable for high pulse applications.

Datasheet Summary
Powered by GS/AI

The WMC08D22K-F is a miniature axial-leaded polyester film/foil capacitor for automatic insertion on printed circuit boards, with a capacitance of 0.022 µF, a rated voltage of 80 Vdc, and dimensions of 4.7 mm in diameter and 10.3 mm in length. It features tinned copper-clad steel leads, a capacitance tolerance of ±10%, an operating temperature range of -55 °C to 125 °C, and a dV/dt rating of 5000 V/µs. The capacitor is non-inductive and suitable for high pulse applications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08D22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08D22K-F
Film Paper Film Capacitors WMC08D22K-F
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2.2 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 10.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-4185-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4185-ND
Film Capacitors 338-4185-ND
2200pF Film Capacitor 50V 80V Polyester Axial

2200pF Film Capacitor 50V 80V Polyester Axial

Buy Now Datasheet
Film Capacitors 2002-WMC08D22K-F
Polyester Film/Foil Capacitors 120µF 80V

Polyester Film/Foil Capacitors 120µF 80V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08D22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08D22K-F
Capacitors - Film Capacitors WMC08D22K-F
CAP FILM 2200PF 10% 80VDC AXIAL

CAP FILM 2200PF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMC08D22K-F 338-4185-ND 2002-WMC08D22K-F WMC08D22K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0022 microF 120 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers