Cornell DubilierFilm Paper Film CapacitorsSFS37T20-7.5K291E-F
Description
For New Design: Yes
Capacitance: 20 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 2.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 20 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 2.91 in.
Length: —
Width: —
For New Design: Yes
Capacitance: 20 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 2.91 in.
Length: —
Width: —