CAP FILM 10000PF 10% 80VDC AXIAL
FILM CAPACITOR, 0.01uF, 80V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | WMC08S1K-F | 96W2549 |
| Product Name | Film Capacitors | Film Capacitor, 0.01Uf, 80V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester | Film / Foil PET |
| Capacitance Range | 0.0100 microF | 0.0100 microF |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |