Cornell Dubilier Film Paper Film Capacitors WMC08D68K-F

Description
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08D68K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.0068 µF, a rated voltage of 80 Vdc, and operates from -55 °C to 125 °C, with full voltage rating up to 85 °C. The part measures 4.7 mm in diameter and 10.3 mm in length, with tinned copper-clad steel leads of 0.5 mm diameter. It supports a maximum dV/dt of 5000 V/µs, has a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 1 kHz and 25 °C, and an insulation resistance of at least 100,000 MΩ.

Datasheet Summary
Powered by GS/AI

The WMC08D68K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.0068 µF, a rated voltage of 80 Vdc, and operates from -55 °C to 125 °C, with full voltage rating up to 85 °C. The part measures 4.7 mm in diameter and 10.3 mm in length, with tinned copper-clad steel leads of 0.5 mm diameter. It supports a maximum dV/dt of 5000 V/µs, has a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 1 kHz and 25 °C, and an insulation resistance of at least 100,000 MΩ.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08D68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08D68K-F
Film Paper Film Capacitors WMC08D68K-F
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 6.8 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 10.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors 2002-WMC08D68K-F
Polyester Film/Foil Capacitors 120µF 80V

Polyester Film/Foil Capacitors 120µF 80V

Supplier's Site Datasheet
Film Capacitors - 338-4186-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4186-ND
Film Capacitors 338-4186-ND
6800pF Film Capacitor 50V 80V Polyester Axial

6800pF Film Capacitor 50V 80V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMC08D68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08D68K-F
Capacitors - Film Capacitors WMC08D68K-F
CAP FILM 6800PF 10% 80VDC AXIAL

CAP FILM 6800PF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMC08D68K-F 2002-WMC08D68K-F 338-4186-ND WMC08D68K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0068 microF 120 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details