The SFS66T12.5K291B-F is a motor-run and power supply capacitor from the Type SF series, designed for AC applications in refrigeration, air conditioning, and power supply systems. It features a round aluminum case with a 2.91-inch height, a capacitance of 12.5 µF, a voltage rating of 660 Vac, and a capacitance tolerance of ±10%. Standard terminals are 4-tine, 1/4-inch quick-connect lugs. The capacitor meets EIA-456-A and is cULus recognized. It operates within a temperature range of -40 ºC to 70 ºC and has a service life objective of 60,000 hours at 94% survival rate. Self-healing and fault current protection up to 10,000 amps AFC are included. A minimum of 0.5 inch clearance above the cover is required to allow for expansion during operation.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFS66T12.5K291B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |