Cornell Dubilier Paper Film Capacitor, 0.5Uf, 1000V, Can; Dielectric Type Cornell Dubilier T10P5NR-F

Description
PAPER FILM CAPACITOR, 0.5UF, 1000V, CAN; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes
Description
PAPER FILM CAPACITOR, 0.5UF, 1000V, CAN; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Paper Film Capacitor, 0.5Uf, 1000V, Can; Dielectric Type Cornell Dubilier - 51M0994 - Newark, An Avnet Company
Chicago, IL, United States
Paper Film Capacitor, 0.5Uf, 1000V, Can; Dielectric Type Cornell Dubilier
51M0994
Paper Film Capacitor, 0.5Uf, 1000V, Can; Dielectric Type Cornell Dubilier 51M0994
PAPER FILM CAPACITOR, 0.5UF, 1000V, CAN; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

PAPER FILM CAPACITOR, 0.5UF, 1000V, CAN; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51M0994
Product Name Paper Film Capacitor, 0.5Uf, 1000V, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers