Cornell Dubilier Film Paper Film Capacitors T10P5NR-F

Description
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Request a Quote
Description
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in high-voltage applications such as radar amplifiers and power supplies. The T10P5NR-F is a hermetically sealed, oval metal-case capacitor with 10-32 screw terminals and thermoset plastic bushings, rated for 1000 Vdc and 0.5 µF capacitance, with a capacitance tolerance of ±10%. It operates from -55 °C to 105 °C, with full rated voltage up to 85 °C and linear derating to 50% at 105 °C. The part has a case code A, measuring 2.13 in in length, 1.31 in in width, 2.16 in in height, with a lead spacing of 0.81 in and terminal protrusion of 0.56 in.

Datasheet Summary
Powered by GS/AI

Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in high-voltage applications such as radar amplifiers and power supplies. The T10P5NR-F is a hermetically sealed, oval metal-case capacitor with 10-32 screw terminals and thermoset plastic bushings, rated for 1000 Vdc and 0.5 µF capacitance, with a capacitance tolerance of ±10%. It operates from -55 °C to 105 °C, with full rated voltage up to 85 °C and linear derating to 50% at 105 °C. The part has a case code A, measuring 2.13 in in length, 1.31 in in width, 2.16 in in height, with a lead spacing of 0.81 in and terminal protrusion of 0.56 in.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - T10P5NR-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
T10P5NR-F
Film Paper Film Capacitors T10P5NR-F
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.

As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.

Supplier's Site Datasheet
Film Capacitors - 2002-T10P5NR-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-T10P5NR-F
Film Capacitors 2002-T10P5NR-F
High Voltage Paper-Film/Foil Capacitors 0.5µF 1000V

High Voltage Paper-Film/Foil Capacitors 0.5µF 1000V

Supplier's Site Datasheet
Film Capacitors - 338-4174-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4174-ND
Film Capacitors 338-4174-ND
0.5µF Film Capacitor 1000V (1kV) Paper, Metallized Radial, Can

0.5µF Film Capacitor 1000V (1kV) Paper, Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - T10P5NR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
T10P5NR-F
Capacitors - Film Capacitors T10P5NR-F
CAP FILM 0.5UF 10% 1KVDC RADIAL

CAP FILM 0.5UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T10P5NR-F 2002-T10P5NR-F 338-4174-ND T10P5NR-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Paper, Metallized Paper, Metallized
Capacitance Range 0.5000 microF 0.5000 microF 0.5000 microF 0.5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 2002-105PMB122KTP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details