Cornell Dubilier Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier T6W6NR

Description
CAPACITOR PAPER FILM 6UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Description
CAPACITOR PAPER FILM 6UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier - 96H8743 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier
96H8743
Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier 96H8743
CAPACITOR PAPER FILM 6UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

CAPACITOR PAPER FILM 6UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96H8743
Product Name Capacitor Paper Film 6Uf, 600V, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers