The SFT66T25K475B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, housed in a 2.5-inch round aluminum case with 4-pin, 1/4-inch quick connect lug terminals. It is rated for 660 Vac, has a capacitance of 25 µF with ±10% tolerance, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A standards and is cULus recognized. It features self-healing, fault current protection up to 10,000 amps AFC, a service life objective of 60,000 hours at 94% survival rate, and a dissipation factor less than 0.1%. The case height is 4.75 inches. 4-way lug terminals and environmentally safe dielectric fluid encapsulation are standard. Minimum 0.5 inches of clearance above the cover is required to allow for safe expansion.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFT66T25K475B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |