Cornell Dubilier Film Paper Film Capacitors SNU102K105R-F

Description
Power Film Dc Applications / Scr Commutation Capacitors
Request a Quote
Description
Power Film Dc Applications / Scr Commutation Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type SNU snubber capacitors are oil-filled, metallic-case components designed to reduce voltage transients across semiconductor devices such as SCRs. The SNU102K105R-F is a 1.00 µF variant rated for 1000 Vpk with a maximum dissipation factor of 0.3%, maximum self inductance of 0.10 µH, and an operating temperature range of -50 °C to 70 °C. It features a film/paper/extended foil construction, operates at 7 Arms at 55 °C, and uses an aluminum case measuring 2.13 inches in height. Internally protected but not UL recognized.

Datasheet Summary
Powered by GS/AI

Type SNU snubber capacitors are oil-filled, metallic-case components designed to reduce voltage transients across semiconductor devices such as SCRs. The SNU102K105R-F is a 1.00 µF variant rated for 1000 Vpk with a maximum dissipation factor of 0.3%, maximum self inductance of 0.10 µH, and an operating temperature range of -50 °C to 70 °C. It features a film/paper/extended foil construction, operates at 7 Arms at 55 °C, and uses an aluminum case measuring 2.13 inches in height. Internally protected but not UL recognized.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SNU102K105R-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SNU102K105R-F
Film Paper Film Capacitors SNU102K105R-F
Power Film Dc Applications / Scr Commutation Capacitors

Power Film Dc Applications / Scr Commutation Capacitors

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1302433-SNU102K105R-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302433-SNU102K105R-F
Capacitors - Film Capacitors 1302433-SNU102K105R-F
Win Source Part Number: 1302433-SNU102K105R- F Category: Capacitors>Film Capacitors Series: SNU Termination: Solder Lug Package: Bulk Voltage Rating - AC: 1000Vpk (1KVPK) Applications: High Pulse, DV/DT; Snubber Height - Seated (Max): 2.134" (54.20mm) Standard Package: 10 Capacitance: 1 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Paper, Metallized Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -50°C ~ 70°C Dimension: 2.100" L x 1.810" W (53.34mm x 45.97mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1302433-SNU102K105R-F
Category: Capacitors>Film Capacitors
Series: SNU
Termination: Solder Lug
Package: Bulk
Voltage Rating - AC: 1000Vpk (1KVPK)
Applications: High Pulse, DV/DT; Snubber
Height - Seated (Max): 2.134" (54.20mm)
Standard Package: 10
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount
Package / Case: Radial, Can
Temperature Range - Operating: -50°C ~ 70°C
Dimension: 2.100" L x 1.810" W (53.34mm x 45.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet
Film Capacitors - SNU102K105R-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
SNU102K105R-F-ND
Film Capacitors SNU102K105R-F-ND
1µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can

1µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-SNU102K105R-F
Snubber Capacitors, Oil-Filled, Metallic Case for Snubber Applications 1µF 1000V

Snubber Capacitors, Oil-Filled, Metallic Case for Snubber Applications 1µF 1000V

Supplier's Site Datasheet
Capacitors - Film Capacitors - SNU102K105R-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SNU102K105R-F
Capacitors - Film Capacitors SNU102K105R-F
CAP FILM 1UF 10% 1KVPK RADIAL

CAP FILM 1UF 10% 1KVPK RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SNU102K105R-F 1302433-SNU102K105R-F SNU102K105R-F-ND 2002-SNU102K105R-F SNU102K105R-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -50 to 70 C (-58 to 158 F) -50 to 70 C (-58 to 158 F) -50 to 70 C (-58 to 158 F) -50 to 70 C (-58 to 158 F)
Electrostatic Capacitors Paper Paper, Metallized Paper, Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Film Capacitors - 104MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers