Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 45µF 440V
45µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 45UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFT44T45K391B-F | 2002-SFT44T45K391B-F | SFT44T45K391B-F-ND | SFT44T45K391B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF |