Type T high voltage paper-film/foil capacitors are designed for high voltage filter, bypass, and blocking applications in radar amplifiers and power supplies. The T50W2NR-F is housed in a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings, measuring 1.97 x 3.66 x 1.00 inches (D code). It supports a rated voltage of 5000 Vdc and a capacitance of 2.0 µF with a tolerance of ±10%. The operating temperature range is -55 °C to 105 °C, with derating from full voltage at 85 °C to 50% at 105 °C.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | T50W2NR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |