Cornell DubilierFilm Paper Film CapacitorsSFS44T20-5K291E-F
Description
For New Design: Yes
Capacitance: 20 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 2.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 20 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 2.91 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFS44T20-5K291E-F is a dual-rated, oil-filled motor run capacitor using metallized polypropylene film, designed for air conditioning, motor, and compressor applications with separate capacitance ratings of 20 µF and 5 µF. It has a 440 Vac rating, ±10% capacitance tolerance, and operates reliably at temperatures from -40°C to 70°C. The part features a 2.12-inch diameter and 2.91-inch height in a 2.0-inch round aluminum case with three terminals for common, high, and low capacitance connections. It meets EIA-456-A standards, is cULus recognized under E71645, and has a 60,000-hour service life objective at rated conditions. Fault current protection is rated up to 10,000 A, with self-healing capability and a dissipation factor below 0.1%.
Datasheet Summary Powered by GS/AI
The SFS44T20-5K291E-F is a dual-rated, oil-filled motor run capacitor using metallized polypropylene film, designed for air conditioning, motor, and compressor applications with separate capacitance ratings of 20 µF and 5 µF. It has a 440 Vac rating, ±10% capacitance tolerance, and operates reliably at temperatures from -40°C to 70°C. The part features a 2.12-inch diameter and 2.91-inch height in a 2.0-inch round aluminum case with three terminals for common, high, and low capacitance connections. It meets EIA-456-A standards, is cULus recognized under E71645, and has a 60,000-hour service life objective at rated conditions. Fault current protection is rated up to 10,000 A, with self-healing capability and a dissipation factor below 0.1%.
For New Design: Yes
Capacitance: 20 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 2.91 in.
Length: —
Width: —