The SFS44T30K291B-F is a round-case, AC-rated metallized polypropylene capacitor for motor-run and power supply applications, with a capacitance of 30 µF, rated for 440 Vac, and a case height of 2.91 inches. It features 4-tine, 1/4-inch quick connect lug terminals, self-healing properties, and fault current protection up to 10,000 amps AFC. The capacitor operates over a temperature range of -40 ºC to 70 ºC, has a dissipation factor below 0.1%, and a service life objective of 60,000 hours with a 94% survival rate. It meets EIA-456-A and is cULus recognized with File Number E71645. The case is aluminum with environmentally safe dielectric fluid encapsulation and tin-plated steel terminals. A minimum of 0.5 inches of clearance above the cover is required to allow for expansion during fault conditions.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 30µF 440V
Win Source Part Number: 1302589-SFS44T30K291
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 42
Capacitance: 30 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.120" Dia (53.85mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
30µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 30UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFS44T30K291B-F | 2002-SFS44T30K291B-F | 1302589-SFS44T30K291B-F | SFS44T30K291B-F-ND | SFS44T30K291B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |