Cornell Dubilier Film Capacitors WMC08P1K-F

Description
CAP FILM 0.1UF 10% 80VDC AXIAL
Datasheet
Description
CAP FILM 0.1UF 10% 80VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMC08P1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMC08P1K-F
Film Capacitors WMC08P1K-F
CAP FILM 0.1UF 10% 80VDC AXIAL

CAP FILM 0.1UF 10% 80VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 0.1Uf 10%, 80V; Dielectric Type Cornell Dubilier - 66K4949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf 10%, 80V; Dielectric Type Cornell Dubilier
66K4949
Capacitor Polyester Film Film 0.1Uf 10%, 80V; Dielectric Type Cornell Dubilier 66K4949
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 80V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 80V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMC08P1K-F 66K4949
Product Name Film Capacitors Capacitor Polyester Film Film 0.1Uf 10%, 80V; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.1000 microF 0.1000 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers