The SFS37T45K384B-F is a motor-run and power supply capacitor from the SF series, designed for split-phase motor applications and noise suppression. It features a round aluminum case with a height of 3.84 inches and a capacitance of 45 µF with a tolerance of ±10%. It is rated for 370 Vac operation, operates within a temperature range of -40°C to 70°C, and includes standard 4-tine, 1/4-inch quick-connect lug terminals. The capacitor is self-healing, meets EIA-456-A, and is cULus recognized. Service life objective is 60,000 hours at 94% survival rate. It uses metallized polypropylene dielectric with environmentally safe dielectric fluid encapsulation and tin-plated steel terminals.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 45µF 370V
45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 45UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFS37T45K384B-F | 2002-SFS37T45K384B-F | SFS37T45K384B-F-ND | SFS37T45K384B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF |