Type T high voltage paper-film/foil capacitors are designed for high voltage filter, bypass, and blocking applications in radar amplifiers and power supplies. The T6W8NR-F is an oval, hermetically sealed metal case component with 10-32 screw terminals and thermoset plastic bushings, rated for 1000 Vdc and capacitance of 8.0 µF with ±10% tolerance. It operates from -55 ºC to 105 ºC, with full rated voltage to 85 ºC and linear derating to 50% at 105 ºC. The case dimensions are 1.97 inches by 3.66 inches by 0.50 inches with 1.00 inch lead spacing and 1.38 inch terminal height.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | T6W8NR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |